Automatic Ground Bond Testers

7 Results
Rigel -- 277
from Seaward Group USA

The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body... [See More]

  • Testing Method: Automatic; Semi-automatic; Manual
  • AC Voltage Out: ? to 6
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 0.1000 to 25
Model 8030 Ground Verification Monitor
from OPW Engineered Systems

When it comes to peace of mind and more importantly, safety, you must be grounded. Believing that you have a ground while loading your transport at the terminal sometimes isn ’t enough — Civacon ’s new model 8030 Ground Verification Monitor visually confirms a ground connection... [See More]

  • Testing Method: Automatic
  • AC Voltage Out: 240
  • Input Voltage: 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
  • AC Current Out: 5
6-in-1 500 VA Electrical Safety Compliance Analyzer -- 8256
from Ikonix USA

OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]

  • Testing Method: Automatic
  • Features: Warning Indicator; MultipleTests
  • Display: DigitalMeter; RS232; USB
  • Types of Measurements: Earth Continuity
95X Series Hipot Testers
from Vitrek Corporation

Power & Versatility for your Most Demanding Electrical Safety Test Applications. Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide... [See More]

  • Testing Method: Automatic
  • Resistance Range: 5.00E7 to 4.00E9
  • AC Voltage Out: 20 to 10000
  • Ramp Time: 0.0100 to 9999
Seaward -- Europa Plus
from Seaward Group USA

The new Europa Plus with Seaward's Super System combines with a clear full graphics display to give you an electrical safety tester that is quicker, easier to use and extremely cost effective. The Europa Plus, a development of the award winning Europa, ensures that the safety testing process is as... [See More]

  • Testing Method: Automatic; Semi-automatic; Manual
  • AC Voltage Out: ? to 6
  • Input Voltage: 220 - 240 VAC
  • AC Current Out: 4 to 25
V7X Series Hipot Testers
from Vitrek Corporation

Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]

  • Testing Method: Automatic
  • Resistance Range: 150 to 4.50E8
  • AC Voltage Out: 10 to 5000
  • Ramp Time: 0.0 to 99.9
Seaward -- SEN60204
from Seaward Group USA

The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]

  • Testing Method: Automatic; Semi-automatic; Manual
  • AC Voltage Out: 6 to 2500
  • Input Voltage: 220 - 240 VAC
  • AC Current Out: ? to 0.0200