RS232 Ground Bond Testers

11 Results
[30A] Ground Bond Tester -- TOS6200
from Kikusui America, Inc.

The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]

  • Display: DigitalMeter; LEDIndicator; GPIB; RS232
  • AC Current Out: 3 to 33
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Resistance Range: 1.00E-6 to 0.0012
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Display: LEDIndicator; RS232
  • AC Voltage Out: 100 to 5000
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 0.0200 to 25
40 Amp DC Ground Bond Tester -- 3145
from Ikonix USA

The 3145 is a 40 Amp DC Ground Bond tester developed specifically for alternate energy and solar testing applications. It allows manufacturers to efficiently and cost-effectively meet specifications that require DC Ground Bond test current. The 3145 can be used stand alone or interconnected to the... [See More]

  • Display: DigitalMeter; RS232
  • Safety Agency Rating: CTL, ISO 17025
  • Testing Method: Manual
  • Features: Warning Indicator
95X Series Hipot Testers
from Vitrek Corporation

Power & Versatility for your Most Demanding Electrical Safety Test Applications. Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide... [See More]

  • Display: DigitalMeter; LEDIndicator; GPIB (optional feature); RS232; Ethernet
  • Resistance Range: 5.00E7 to 4.00E9
  • AC Voltage Out: 20 to 10000
  • Ramp Time: 0.0100 to 9999
[60A] Ground Bond Tester Supporting UL60950-1 -- TOS6210
from Kikusui America, Inc.

While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]

  • Display: DigitalMeter; LEDIndicator; GPIB; RS232
  • Resistance Range: 1.00E-6 to 6.00E-4
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Test Time: 0.3000 to 999
Rigel -- 277
from Seaward Group USA

The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body... [See More]

  • Display: DigitalMeter; RS232; PrinterPort; Print Out
  • AC Voltage Out: ? to 6
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 0.1000 to 25
6-in-1 500 VA Electrical Safety Compliance Analyzer -- 8256
from Ikonix USA

OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]

  • Display: DigitalMeter; RS232; USB
  • Features: Warning Indicator; MultipleTests
  • Testing Method: Automatic
  • Types of Measurements: Earth Continuity
V7X Series Hipot Testers
from Vitrek Corporation

Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]

  • Display: DigitalMeter; LEDIndicator; RS232; USB
  • Resistance Range: 150 to 4.50E8
  • AC Voltage Out: 10 to 5000
  • Ramp Time: 0.0 to 99.9
Seaward -- Europa Plus
from Seaward Group USA

The new Europa Plus with Seaward's Super System combines with a clear full graphics display to give you an electrical safety tester that is quicker, easier to use and extremely cost effective. The Europa Plus, a development of the award winning Europa, ensures that the safety testing process is as... [See More]

  • Display: DigitalMeter; RS232
  • AC Voltage Out: ? to 6
  • Input Voltage: 220 - 240 VAC
  • AC Current Out: 4 to 25
OMNIA® II Electrical Safety Compliance Analyzer -- 8204
from Ikonix USA

OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]

  • Display: DigitalMeter; GPIB (optional feature); RS232; PrinterPort (optional feature); USB
  • Testing Method: Manual
  • AC Current Out: 0.0 to 40
  • Features: MultipleTests; Selectable Output Frequency; TFT Display; Memory / Storage
Seaward -- IRT-S
from Seaward Group USA

The IRT-S is the next generation microprocessor-controlled instrument, intended for execution of low voltage insulation resistance measurements. The choice for professionals, the unit uses the latest technology and offers features not seen before on handheld testers. Measurable parameters for... [See More]

  • Display: DigitalMeter; RS232
  • Resistance Range: 0.0 to 2.00E6
  • Input Voltage: Battery Powered
  • Testing Method: Manual