Buzzer or Annunciator Ground Bond Testers

7 Results
[30A] Ground Bond Tester -- TOS6200
from Kikusui America, Inc.

The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]

  • Features: Built-in Calibration; Buzzer or Annunciator; Memory / Storage
  • AC Current Out: 3 to 33
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Resistance Range: 1.00E-6 to 0.0012
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Features: Warning Indicator; Buzzer or Annunciator
  • AC Voltage Out: 8 to 3750
  • Input Voltage: 220 - 240 VAC
  • AC Current Out: 0.1000 to 25
[60A] Ground Bond Tester Supporting UL60950-1 -- TOS6210
from Kikusui America, Inc.

While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]

  • Features: Built-in Calibration; Buzzer or Annunciator; Memory / Storage
  • Resistance Range: 1.00E-6 to 6.00E-4
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Test Time: 0.3000 to 999
Clare -- B433R
from Seaward Group USA

The B433R is a cost effective simple to use, rugged, earth / ground bond test systemsuited to manufacturing or laboratory environments. This earth / ground bond tester can deliver a test current of 25A through a resistance/impedance of 0.1½ from a low voltage a.c. source. This earth/ ground bond... [See More]

  • Features: Warning Indicator; Buzzer or Annunciator
  • AC Voltage Out: ? to 8
  • Input Voltage: 220 - 240 VAC
  • AC Current Out: ? to 25
Clare -- G2000
from Seaward Group USA

The G2000 has been designed specifically for manufacturers of lighting products to allow complete electrical safety testing in a production environment and to the relevant national and international standards. Straightforward operation and standard test sockets complete this excellent value - for -... [See More]

  • Features: Built-in Calibration; Buzzer or Annunciator
  • AC Voltage Out: 1500 to 4000
  • Input Voltage: 220 - 240 VAC
  • AC Current Out: ? to 10
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage
  • AC Voltage Out: 100 to 5000
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 0.0200 to 25
Rigel -- 277
from Seaward Group USA

The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body... [See More]

  • Features: Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Memory / Storage
  • AC Voltage Out: ? to 6
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 0.1000 to 25