Coated Countersinks
2 Results
Countersink -- M42 - 6 Flute - TiN Coated
from Melin Tool Company
from Melin Tool Company
Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. TiN coated for higher surface hardness and better lubricity. Coating can also help to enhance productivity and extend tool life. Made from M42 8% cobalt material. Also available in... [See More]
- Units: Fractional
- Body Diameter: 0.125 to 1.250
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.500
Countersink -- M42 - Single Flute - TiN Coated
from Melin Tool Company
from Melin Tool Company
TiN coated for higher surface hardness and better lubricity. Coating can also help to enhance productivity and extend tool life. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 1.250
- Standard Angle: 60°; 82°; 90°; 100°; 120°
- Shank Diameter: 0.125 to 0.500