English / Fractional Countersinks
from Sandvik Coromant Co.
Brazed Cutting Tool: Solid countersink [See More]
- Units: Fractional
- Body Diameter: 0.394
- Standard Angle: 100°
- OAL: 1.42
from Walter Surface Technologies
Made of M2 HSS. Their 82 ° point angle is ideal for countersinking and they can also be used for deburring and chamfering in steel, stainless steel and non-ferrous metals. Features. Special surface treatment. Special tip geometry. Variable pitch design. Applications. For countersinking. For... [See More]
- Units: Fractional
- Body Diameter: 0.250 to 1.000
- Standard Angle: 82°
- Shank Diameter: 0.250 to 0.500
from Superior Tool Service, Inc.
1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.500
- Standard Angle: 82°
- Shank Diameter: 0.250
from Cutting Edge Technologies, Inc.
Diameter: 3/64". Overall Length: 1 1/2". Shank Diameter: 1/8". Type: Drill & Countersink [See More]
- Units: Fractional
- Body Diameter: 0.047
- Standard Angle: 60°
- Shank Diameter: 0.125
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.250 to 1.000
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.250 to 0.500
from Melin Tool Company
For highly abrasive and hard to machine materials. For production applications in cast iron, alloy steel, or glass reinforced plastics. Carbide eliminates the high cost of tool changes in production situations. Rigid set up is a must - not suited for hand held applications. Tools 3/8 ” and... [See More]
- Units: Fractional
- Shank Diameter: 0.125 to 0.500
- Body Diameter: 0.125 to 1.000
- OAL: 1.50 to 3.00
from Superior Tool Service, Inc.
1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.500
- Standard Angle: 82°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.250 to 2.000
- Standard Angle: 60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature); 110° (optional feature); 120° (optional feature)
- Shank Diameter: 0.250 to 0.750
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.500
- Standard Angle: 90°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 1.250 to 2.000
- Standard Angle: 60° (optional feature); 82° (optional feature); 90° (optional feature)
- Shank Diameter: 0.500 to 0.750
from Melin Tool Company
For highly abrasive and hard to machine materials. For production applications in cast iron, alloy steel, or glass reinforced plastics. Carbide eliminates the high cost of tool changes in production situations. Rigid set up is a must - not suited for hand held applications. Tools 3/8 ” and... [See More]
- Units: Fractional
- Shank Diameter: 0.125 to 0.750
- Body Diameter: 0.125 to 1.250
- OAL: 1.50 to 3.38
from Superior Tool Service, Inc.
1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.500
- Standard Angle: 90°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.500 to 1.000
- Standard Angle: 60° (optional feature); 82° (optional feature); 90° (optional feature)
- Shank Diameter: 0.500
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
1/2" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.500
- Standard Angle: 100°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.250 to 1.000
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.250 to 0.500
from Melin Tool Company
Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Made from premium submicron grain carbide. Also available in HSS. Pre-setting information available in Technical Data section. [See More]
- Units: Fractional
- Body Diameter: 0.188 to 1.000
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.188 to 0.500
from Superior Tool Service, Inc.
1/2" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.500
- Standard Angle: 100°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 3.000
- Standard Angle: 60°
- Shank Diameter: 0.125 to 1.000
from Melin Tool Company
For centering and spot drilling applications when high accuracy is necessary. 60 ° included angle. Use carbide for highly abrasive or tough materials in production runs. [See More]
- Units: Fractional
- Body Diameter: 0.025 to 0.312
- Standard Angle: 60°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.500
- Standard Angle: 130°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 1.000
- Standard Angle: 60°
- OAL: 1.25 to 3.75
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Drill and countersink with one tool. Can save setup and production time by combining two operations into one. Made from premium submicron grain carbide. Also available in HSS. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.500
- Standard Angle: 130°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°
- OAL: 1.25 to 3.50
from Melin Tool Company
For highly abrasive and hard to machine materials. For production applications in cast iron, alloy steel, or glass reinforced plastics. Carbide eliminates the high cost of tool changes in production situations. Rigid set up is a must - not suited for hand held applications. Tools 3/8 ” and... [See More]
- Units: Fractional
- Body Diameter: 0.125 to 1.000
- Standard Angle: 60°; 82°; 90°; 100°; 120°
- Shank Diameter: 0.125 to 0.500
from Superior Tool Service, Inc.
3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.375
- Standard Angle: 130°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°
- OAL: 1.25 to 3.50
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.375
- Standard Angle: 130°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60° (optional feature); 82° (optional feature); 90° (optional feature)
- OAL: 3.00 to 6.00
from Melin Tool Company
2 + 2 staggered fute design for smooth, chatter-free cutting. Abundant chip clearance to work well in non-ferrous applications such as aluminum and plastic. Made from HSS material. Also available in solid carbide. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 3.000
- Standard Angle: 60°; 82°; 90°; 100°; 120°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
3/8" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.375
- Standard Angle: 82°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 1.000
- Standard Angle: 60° (optional feature); 82° (optional feature); 90° (optional feature)
- OAL: 1.25 to 3.75
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from HSS. Also available in solid carbide. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
3/8" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.375
- Standard Angle: 82°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°
- OAL: 1.50 to 4.00
from Melin Tool Company
Flutes are staggered to ensure smoother, chatter-free cutting action. Black oxide surface treatment enhances tool life and prevents galling. Made from HSS material. Also available in M42 8% cobalt and solid carbide. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 3.000
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
3/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.375
- Standard Angle: 90°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- OAL: 1.25 to 3.75
- Body Diameter: 0.125 to 1.000
- Material: High Speed Steel
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from HSS. Also available in solid carbide. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
3/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.375
- Standard Angle: 90°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°
- OAL: 0.75 to 3.00
from Melin Tool Company
Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Pre-setting information available in Technical Data section. Made from HSS. Also available in solid carbide. [See More]
- Units: Fractional
- Body Diameter: 0.188 to 1.000
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.188 to 0.500
from Superior Tool Service, Inc.
3/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.375
- Standard Angle: 100°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°
- OAL: 0.75 to 3.00
from Melin Tool Company
Used for countersinking holes for centers or enlarging existing holes. Radial relief on the angle contributes to smooth, chatter-free operation. [See More]
- Units: Fractional
- Body Diameter: 0.250 to 2.000
- Standard Angle: 60°; 82°; 90°; 100°
- Shank Diameter: 0.250 to 0.750
from Superior Tool Service, Inc.
3/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.375
- Standard Angle: 100°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.438
- Standard Angle: 60°; 82°; 90°
- OAL: 1.25 to 2.75
from Melin Tool Company
For centering and spot drilling applications when high accuracy is necessary. 60 ° included angle. Made from HSS. Also available in solid carbide. [See More]
- Units: Fractional
- Body Diameter: 0.025 to 0.312
- Standard Angle: 60°
- Shank Diameter: 0.125 to 0.750
from Superior Tool Service, Inc.
5/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.625
- Standard Angle: 100°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.375 to 0.500
- Standard Angle: 60°
- OAL: 3.00 to 3.50
from Melin Tool Company
Drill and countersink with one tool. A thin web drill point is blended into 2 futes of a 4 fute countersink to spot drill and countersink in one operation. Can save setup and production time by combining two operations into one. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 1.000
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.500
from Superior Tool Service, Inc.
5/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]
- Units: Fractional
- Body Diameter: 0.625
- Standard Angle: 100°
- Shank Diameter: 0.250
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Units: Fractional
- Body Diameter: 0.250 to 1.000
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.250 to 0.500
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Drill and countersink with one tool. A thin web drill point is blended into 2 futes of a 4 fute countersink to spot drill and countersink in one operation. Made from HSS. Also available in solid carbide. [See More]
- Units: Fractional
- Body Diameter: 0.125 to 0.750
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Shank Diameter: 0.125 to 0.750