Carbide / Carbide-Tipped Countersinks

32 Results
1/2" - 82° Carbide Microstop Countersink -- 350-500-82°
from Superior Tool Service, Inc.

1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 82°
  • Units: Fractional
  • Body Diameter: 0.500
60° Straight Flute Countersink -- 601-0001
from Cutting Edge Technologies, Inc.

Diameter: 3/64". Overall Length: 1 1/2". Shank Diameter: 1/8". Type: Drill & Countersink [See More]

  • Material: Carbide
  • Standard Angle: 60°
  • Units: Fractional
  • Body Diameter: 0.047
Combined Drill & Countersink -- Plain Type, Straight Flute
from KEO Cutters

Additional coatings available contact supplier for more information [See More]

  • Material: Carbide
  • Standard Angle: 60°
  • Units: Fractional
  • Body Diameter: 0.125 to 0.750
Countersink -- Carbide - 4 Flute
from Melin Tool Company

For highly abrasive and hard to machine materials. For production applications in cast iron, alloy steel, or glass reinforced plastics. Carbide eliminates the high cost of tool changes in production situations. Rigid set up is a must - not suited for hand held applications. Tools 3/8 ” and... [See More]

  • Material: Carbide
  • Body Diameter: 0.125 to 1.000
  • Units: Fractional
  • Shank Diameter: 0.125 to 0.500
Countersink -- SEV-02525 [SEV-02525 from Severance Tool Industries, Inc.]
from Reid Supply

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02525 [See More]

  • Material: Carbide; Carbide
  • Special Angle: 60
  • Standard Angle: 60°
  • Body Diameter: 0.500
1/2" - 82° Carbide Microstop Countersink w/ TDR pilot -- 370-500-82°
from Superior Tool Service, Inc.

1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 82°
  • Units: Fractional
  • Body Diameter: 0.500
Countersink -- Carbide - 4 Flute, Double End
from Melin Tool Company

2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]

  • Material: Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 0.750
Countersink Drill -- GAR-58030 [GAR-58030 from Garr Tool Company]
from Reid Supply

Combination drills and countersinks are short, double-ended drills used to produce a shallow conical or center hole, typically on the end of workpiece to be held between centers before turning in a lathe or cylindrical grinding. . GAR-58030 [See More]

  • Material: Carbide; Solid Carbide Micrograin
  • Body Diameter: 0.125
  • Special Angle: 118
  • OAL: 1.50
1/2" - 90° Carbide Microstop Countersink -- 350-500-90°
from Superior Tool Service, Inc.

1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 90°
  • Units: Fractional
  • Body Diameter: 0.500
Countersink -- Carbide - 6 Flute
from Melin Tool Company

For highly abrasive and hard to machine materials. For production applications in cast iron, alloy steel, or glass reinforced plastics. Carbide eliminates the high cost of tool changes in production situations. Rigid set up is a must - not suited for hand held applications. Tools 3/8 ” and... [See More]

  • Material: Carbide
  • Body Diameter: 0.125 to 1.250
  • Units: Fractional
  • Shank Diameter: 0.125 to 0.750
1/2" - 90° Carbide Microstop Countersink w/ TDR pilot -- 370-500-90°
from Superior Tool Service, Inc.

1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 90°
  • Units: Fractional
  • Body Diameter: 0.500
Countersink -- Carbide - 6 Flute, Double End
from Melin Tool Company

2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]

  • Material: Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 0.750
1/2" -100° Carbide Microstop Countersink -- 350-500-100°
from Superior Tool Service, Inc.

1/2" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 100°
  • Units: Fractional
  • Body Diameter: 0.500
Countersink -- Carbide - 6 Flute, NC
from Melin Tool Company

Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Made from premium submicron grain carbide. Also available in HSS. Pre-setting information available in Technical Data section. [See More]

  • Material: Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.188 to 1.000
1/2" -100° Carbide Microstop Countersink w/ TDR pilot -- 370-500-100°
from Superior Tool Service, Inc.

1/2" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 100°
  • Units: Fractional
  • Body Diameter: 0.500
Countersink -- Carbide - Combined Drill & Countersink
from Melin Tool Company

For centering and spot drilling applications when high accuracy is necessary. 60 ° included angle. Use carbide for highly abrasive or tough materials in production runs. [See More]

  • Material: Carbide
  • Standard Angle: 60°
  • Units: Fractional
  • Body Diameter: 0.025 to 0.312
1/2" -130° Carbide Microstop Countersink -- 350-500-130°
from Superior Tool Service, Inc.

1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 130°
  • Units: Fractional
  • Body Diameter: 0.500
Countersink -- Carbide - Drill Point 4 Flute
from Melin Tool Company

2 cutting edges give you twice the tool life of a single end tool. Drill and countersink with one tool. Can save setup and production time by combining two operations into one. Made from premium submicron grain carbide. Also available in HSS. [See More]

  • Material: Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 0.750
1/2" -130° Carbide Microstop Countersink w/ TDR pilot -- 370-500-130°
from Superior Tool Service, Inc.

1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 130°
  • Units: Fractional
  • Body Diameter: 0.500
Countersink -- Carbide - Single Flute
from Melin Tool Company

For highly abrasive and hard to machine materials. For production applications in cast iron, alloy steel, or glass reinforced plastics. Carbide eliminates the high cost of tool changes in production situations. Rigid set up is a must - not suited for hand held applications. Tools 3/8 ” and... [See More]

  • Material: Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 1.000
3/8" - 130° Carbide Microstop Countersink -- 350-375-130°
from Superior Tool Service, Inc.

3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 130°
  • Units: Fractional
  • Body Diameter: 0.375
Countersink -- Carbide - Single Flute, Double End
from Melin Tool Company

2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]

  • Material: Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 0.750
3/8" - 130° Carbide Microstop Countersink w/ TDR pilot -- 370-375-130°
from Superior Tool Service, Inc.

3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 130°
  • Units: Fractional
  • Body Diameter: 0.375
Countersink -- HSS - 4 Flute
from Melin Tool Company

2 + 2 staggered fute design for smooth, chatter-free cutting. Abundant chip clearance to work well in non-ferrous applications such as aluminum and plastic. Made from HSS material. Also available in solid carbide. [See More]

  • Material: High Speed Steel; Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 3.000
3/8" - 82° Carbide Microstop Countersink -- 350-375-82°
from Superior Tool Service, Inc.

3/8" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 82°
  • Units: Fractional
  • Body Diameter: 0.375
Countersink -- HSS - 4 Flute, Double End
from Melin Tool Company

2 cutting edges give you twice the tool life of a single end tool. Made from HSS. Also available in solid carbide. [See More]

  • Material: High Speed Steel; Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 0.750
3/8" - 82° Carbide Microstop Countersink w/ TDR pilot -- 370-375-82°
from Superior Tool Service, Inc.

3/8" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 82°
  • Units: Fractional
  • Body Diameter: 0.375
Countersink -- HSS - 6 Flute
from Melin Tool Company

Flutes are staggered to ensure smoother, chatter-free cutting action. Black oxide surface treatment enhances tool life and prevents galling. Made from HSS material. Also available in M42 8% cobalt and solid carbide. [See More]

  • Material: High Speed Steel; Carbide; M42 8% Cobalt
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 3.000
3/8" - 90° Carbide Microstop Countersink -- 350-375-90°
from Superior Tool Service, Inc.

3/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 90°
  • Units: Fractional
  • Body Diameter: 0.375
Countersink -- HSS - 6 Flute, Double End
from Melin Tool Company

2 cutting edges give you twice the tool life of a single end tool. Made from HSS. Also available in solid carbide. [See More]

  • Material: High Speed Steel; Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.125 to 0.750
3/8" - 100° Carbide Microstop Countersink -- 350-375-100°
from Superior Tool Service, Inc.

3/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications. [See More]

  • Material: Carbide
  • Standard Angle: 100°
  • Units: Fractional
  • Body Diameter: 0.375
Countersink -- HSS - 6 Flute, NC
from Melin Tool Company

Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Pre-setting information available in Technical Data section. Made from HSS. Also available in solid carbide. [See More]

  • Material: High Speed Steel; Carbide
  • Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
  • Units: Fractional
  • Body Diameter: 0.188 to 1.000