120° Countersinks
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.125 to 0.750
- Units: Fractional
- Shank Diameter: 0.125 to 0.750
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.250 to 1.000
- Units: Fractional
- Shank Diameter: 0.250 to 0.500
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.125 to 0.750
- Units: Fractional
- Shank Diameter: 0.125 to 0.750
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.250 to 1.000
- Units: Fractional
- Shank Diameter: 0.250 to 0.500
from Melin Tool Company
Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Made from premium submicron grain carbide. Also available in HSS. Pre-setting information available in Technical Data section. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.188 to 1.000
- Units: Fractional
- Shank Diameter: 0.188 to 0.500
from KEO Cutters
Additional coatings available contact supplier for more information [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.250 to 1.000
- Units: Fractional
- Shank Diameter: 0.250 to 0.500
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Drill and countersink with one tool. Can save setup and production time by combining two operations into one. Made from premium submicron grain carbide. Also available in HSS. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.125 to 0.750
- Units: Fractional
- Shank Diameter: 0.125 to 0.750
from Melin Tool Company
For highly abrasive and hard to machine materials. For production applications in cast iron, alloy steel, or glass reinforced plastics. Carbide eliminates the high cost of tool changes in production situations. Rigid set up is a must - not suited for hand held applications. Tools 3/8 ” and... [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 120°
- Body Diameter: 0.125 to 1.000
- Units: Fractional
- Shank Diameter: 0.125 to 0.500
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.125 to 0.750
- Units: Fractional
- Shank Diameter: 0.125 to 0.750
from Melin Tool Company
2 + 2 staggered fute design for smooth, chatter-free cutting. Abundant chip clearance to work well in non-ferrous applications such as aluminum and plastic. Made from HSS material. Also available in solid carbide. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 120°
- Body Diameter: 0.125 to 3.000
- Units: Fractional
- Shank Diameter: 0.125 to 0.750
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from HSS. Also available in solid carbide. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.125 to 0.750
- Units: Fractional
- Shank Diameter: 0.125 to 0.750
from Melin Tool Company
Flutes are staggered to ensure smoother, chatter-free cutting action. Black oxide surface treatment enhances tool life and prevents galling. Made from HSS material. Also available in M42 8% cobalt and solid carbide. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.125 to 3.000
- Units: Fractional
- Shank Diameter: 0.125 to 0.750
from Melin Tool Company
2 cutting edges give you twice the tool life of a single end tool. Made from HSS. Also available in solid carbide. [See More]
- Standard Angle: 60°; 82°; 90°; 100°; 110°; 120°
- Body Diameter: 0.125 to 0.750
- Units: Fractional
- Shank Diameter: 0.125 to 0.750