Water or Weather Resistant Housing Water Quality Photometers and Colorimeters
from ABB Measurement & Analytics
ABB's online UviTec Color analyzer offers an affordable and accurate solution for real-time color monitoring. Benefiting from UviTec's innovative Split-Sense Pro technology, the need for calibration is limited lowering maintenance requirements. Several path length options provide solutions for... [See More]
- Features: Self-Test Diagnostics; Water or Weather Resistant Housing
- Instrument Type: Fixtured or Permanent
- Response Time: 10
- Local Interface: Digital Front Panel
from ABB Measurement & Analytics
UviTec's Nitrite analyzer provides rapid real-time measurement of nitrite (NO2) in water. The Nitrite analyzer utilizes light at various wavelengths for measurement. Continuous nitrite monitoring can bring significant value to many applications especially for boilers, chillers and aquaculture. [See More]
- Features: Self-Test Diagnostics; Water or Weather Resistant Housing
- Range, low: 0.7000
- Measured Parameter: Nitrate
- Range, high: 10000
from HF scientific
The Chlorine Dioxide Pocket Photometer gives you the accuracy expected from your laboratory, no matter where you happen to be. The Chlorine Dioxide Pocket Photometer is packaged in a self contained, rugged carrying case, and has everything needed for measuring residual Chlorine Dioxide. [See More]
- Features: Battery Powered; Water or Weather Resistant Housing
- Range, low: 0.0
- Measured Parameter: Chlorine Dioxide
- Range, high: 10
from OMEGA Engineering, Inc.
The new DC-1200 Series of single-test, direct-reading colorimeters incorporates design advances that enhance reliability, improve accuracy and simplify the calibration process –all in a portable, handheld package. Designed with protection against excessive exposure to moisture in mind, the... [See More]
- Features: Battery Powered; Automatic Calibration; Water or Weather Resistant Housing; Data Storage or Data Logging
- Range, low: 0.0
- Measured Parameter: Bromine (optional feature)
- Range, high: 0.0052
from Cole-Parmer
Colorimeter [See More]
- Features: Water or Weather Resistant Housing
- Measured Parameter: Free Chlorine
- Measured Parameter: Total Chlorine
- Display: Video Display Terminal
from Lovibond® Tintometer®
With continuous colour scale low cost – precise – reliable. Applications: Water Treatment (e.g. Drinking Water), Pools, Laboratory and Field Testing, Special Applications. Easy operation and exact reagent dosing. Foil-wrapped tablet reagents with a guaranteed shelf life of 5/10 years. [See More]
- Features: Water or Weather Resistant Housing
- Range, low: 0.0
- Measured Parameter: Aluminum (optional feature)
- Range, high: 0.3000
from HF scientific
The Chlorine Pocket Photometer gives you the accuracy expected from your laboratory, no matter where you happen to be. With the added HF scientific ’s New PPD-2 Powder Pop Dispenser the Chlorine Pocket Photometer is packaged in a self contained, rugged carrying case, and has everything needed... [See More]
- Features: Battery Powered; Water or Weather Resistant Housing
- Range, low: 0.0
- Measured Parameter: Total Chlorine
- Range, high: 10
from Cole-Parmer
bull; Select from 90 preprogrammed tests for the most common parameters. • "Favorites" list for easy method selection. • Intuitive user interface allows quick selection and easy testing in 22 languages. • Easy USB data transfer for up to 500 data sets. • Rugged, waterproof... [See More]
- Features: Battery Powered; Water or Weather Resistant Housing; Data Storage or Data Logging
- Maximum wavelength of Light source: 610
from Lovibond® Tintometer®
The CheckitDirect models each offer one test method, while the CheckitDirect+ units are programmed for a number of different parameters. The units supply accurate, reproducible results very quickly. Other major advantages include ease of operation, ergonomic design, compact dimensions and safe... [See More]
- Features: Battery Powered; Automatic Calibration; Temperature Compensation; Water or Weather Resistant Housing; Data Storage or Data Logging
- Range, low: 0.0500
- Measured Parameter: Aluminum (optional feature)
- Range, high: 3
from HF scientific
User selectable features and innovative design sets the new CLX Online Residual Chlorine Monitor apart from the competition. Cycle times that are adjustable from 110 seconds to 10 minutes, 4-20mA and Modbus outputs that can control feed pumps and user settable alarms equates to low operating and... [See More]
- Features: Water or Weather Resistant Housing
- Range, low: 0.0
- Measured Parameter: Total Chlorine
- Range, high: 10
from Cole-Parmer
Colorimeter [See More]
- Features: Water or Weather Resistant Housing
- Display: Video Display Terminal
- Measured Parameter: Copper
- Operating Temp: 32 to 122
from Lovibond® Tintometer®
Modern, mobile photometer for rapid, reliable water testing. With the modern design of the MaxiDirect we have succeeded in combining the mobility of a portable photometer with the characteristics of a modern laboratory photometer. Automatic wavelength selectionEasy handling. User interface in... [See More]
- Features: Battery Powered; Auto Wavelength Selection; Automatic Calibration; Water or Weather Resistant Housing; Data Storage or Data Logging
- Range, low: 0.0100
- Measured Parameter: Aluminum
- Range, high: 0.3000
from Cole-Parmer
Single Wavelength Colorimeter [See More]
- Features: Battery Powered; Water or Weather Resistant Housing
- Operating Temp: 32 to 122
- Display: Video Display Terminal
from Lovibond® Tintometer®
The MiniDirect is a small, lightweight, handy photometer system with the renowned Lovibond quality. It uses Lovibond reagents in the form of tablet reagents or powder packs. These maintain their stability over long periods and guarantee outstanding accuracy. The attractive design is characterised by... [See More]
- Features: Battery Powered; Automatic Calibration (optional feature); Temperature Compensation; Water or Weather Resistant Housing; Data Storage or Data Logging
- Range, low: 0.0100
- Measured Parameter: Aluminum
- Range, high: 0.3000
from Lovibond® Tintometer®
The Minikits are developed for fast testing, mainly based on titrimetric methods. Easy operation and exact reagent dosing. Measurement accuracy. Unrestricted shipment and safe storage. Foil-wrapped Lovibond tablet reagents with a minimum guaranteed shelf life of 5 years [See More]
- Features: Water or Weather Resistant Housing
- Range, low: 0.0
- Measured Parameter: Ammonia
- Range, high: 500
from Lovibond® Tintometer®
The Minitester with an interchangeable colour comparison chart is a competitively priced starter unit with one measuring chamber for the determination of either chlorine, bromine, active oxygen and the pH value. [See More]
- Features: Water or Weather Resistant Housing
- Range, low: 1
- Measured Parameter: Bromine (optional feature)
- Range, high: 8
from Lovibond® Tintometer®
The MultiDirect is a contemporary, microprocessor-controlled photometer with ergonomically designed keypad and large-format graphic display. It is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tablet reagents, liquid reagents, tube tests and powder... [See More]
- Features: Battery Powered; Automatic Calibration; Water or Weather Resistant Housing; Data Storage or Data Logging
- Range, low: 0.0100
- Measured Parameter: Aluminum
- Range, high: 0.3000
from Lovibond® Tintometer®
This contemporary, multi-parameter photo-meter caters for the full range of water testing requirements experienced by modern swimming pools. Various national laws and standards and international regulations make high demands on the practicability of the testing unit as well as on the accuracy of... [See More]
- Features: Battery Powered; Temperature Compensation; Water or Weather Resistant Housing; Data Storage or Data Logging
- Range, low: 0.0100
- Measured Parameter: Aluminum (optional feature)
- Range, high: 0.3000
from Lovibond® Tintometer®
The Pooltester allows simultaneous determination of the most popular water treatment agents and the pH value. pH value. The pH value of pool & spa water should generally be between the slightly acidic value of 6.5 and the slightly basic value of 7.6. Due to the use of various water treatment... [See More]
- Features: Water or Weather Resistant Housing
- Range, low: 25
- Measured Parameter: Ammonia (optional feature)
- Range, high: 150