Application Software Included Water Quality Photometers and Colorimeters
from ABB Measurement & Analytics
Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB. Based on colorimetric techniques, they feature a... [See More]
- Measured Parameter: Silica
- Range, high: 0.0065
- Range, low: 0.0
- Response Time: 900
from ABB Measurement & Analytics
The AV450 provides continuous analysis with the minimum of manual intervention and extremely low running costs – no expensive chemical reagents are required. Data. Reagentless operation. Automatic cleaning. Virtually zero maintenance. Dual-wavelength measurement for turbidity and dissolved... [See More]
- Measured Parameter: Nitrate
- Range, high: 100
- Range, low: 0.0
- Response Time: 180
from KPM Analytics
The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as phenols,... [See More]
- Measured Parameter: Ammonia
- Measured Parameter: Cyanide
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Hydrazine
from Terra Universal, Inc.
Simple menu driven software. Stored cell culture OD600 and protein method routines. Wavelength scan, kinetics and standard curve functionality with full graphics. Chart recorder output. The S1200 Spectrawave Visible diode array spectrophotometer has been designed to meet the routine spectroscopy... [See More]
- Maximum wavelength of Light source: 800
- Local Interface: Digital Front Panel
- Instrument Type: Portable
- Computer Interface: Computer Interface
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Response Time: 0.0020
- Instrument Type: Portable
- Maximum wavelength of Light source: 850
- Computer Interface: Computer Interface
from Lovibond® Tintometer®
Modern, mobile photometer for rapid, reliable water testing. With the modern design of the MaxiDirect we have succeeded in combining the mobility of a portable photometer with the characteristics of a modern laboratory photometer. Automatic wavelength selectionEasy handling. User interface in... [See More]
- Measured Parameter: Aluminum
- Range, high: 0.3000
- Range, low: 0.0100
- Measured Parameter: Ammonia
from KPM Analytics
SmartChem ® 200 is a fully automated wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 200 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate sample preparation modules. It is equipped with 5 universal... [See More]
- Measured Parameter: Ammonia
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Total Chlorine
- Measured Parameter: Cyanide
from Terra Universal, Inc.
Supplied with mains lead, starter pack of cuvettes and instruction manual. Wavelength Range: 330-800 mm. Bandwidth: 7 nm. Accuracy: ± 2.0 nm. Photometric accuracy : ± 0.01A @1A. Resolution: ± 0.01A. Absorbance range: -0.3-2.5A. Pathlength: Macro or semi-micro cuvettes up to 10... [See More]
- Maximum wavelength of Light source: 800
- Local Interface: Digital Front Panel
- Instrument Type: Portable
- Computer Interface: Computer Interface
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Response Time: 1.00E-3
- Instrument Type: Portable
- Maximum wavelength of Light source: 1150
- Computer Interface: Computer Interface
from Lovibond® Tintometer®
The MultiDirect is a contemporary, microprocessor-controlled photometer with ergonomically designed keypad and large-format graphic display. It is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tablet reagents, liquid reagents, tube tests and powder... [See More]
- Measured Parameter: Aluminum
- Range, high: 0.3000
- Range, low: 0.0100
- Measured Parameter: Ammonia
from KPM Analytics
High Capacity Benchtop Automated Wet Chemistry Platform. SmartChem ® 450 is a fully automated, wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 450 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate... [See More]
- Measured Parameter: Ammonia
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Total Chlorine
- Measured Parameter: Cyanide
from StellarNet, Inc.
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or... [See More]
- Response Time: 0.0030
- Instrument Type: Handheld; Portable
- Maximum wavelength of Light source: 600
- Computer Interface: Computer Interface
from Lovibond® Tintometer®
This contemporary, multi-parameter photo-meter caters for the full range of water testing requirements experienced by modern swimming pools. Various national laws and standards and international regulations make high demands on the practicability of the testing unit as well as on the accuracy of... [See More]
- Measured Parameter: Aluminum (optional feature)
- Range, high: 0.3000
- Range, low: 0.0100
- Measured Parameter: Ammonia (optional feature)
from KPM Analytics
Fully automated, multi-parameter, direct read discrete analyzers, available in bench-top or floor-stand models, for simple and automated chemistries. Up to 200 samples and up to 600 tests/hour. [See More]
- Measured Parameter: Ammonia
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Total Chlorine
- Measured Parameter: Cyanide
from StellarNet, Inc.
StellarNets â € ™ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 Î ¼m. Â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75 â € � x 4 â €... [See More]
- Response Time: 1.00E-3
- Instrument Type: Portable
- Maximum wavelength of Light source: 1700
- Computer Interface: Computer Interface
from Lovibond® Tintometer®
The SpectroDirect is a modern single-beam spectrophotometer with an excellent price/performance ratio that is specifically designed for water testing. The instrument is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tube tests, tablet reagents, liquid... [See More]
- Measured Parameter: Aluminum
- Range, high: 0.3000
- Range, low: 0.0100
- Measured Parameter: Ammonia