Nitrate Water Quality Photometers and Colorimeters

12 Results
UV Nitrate Monitor -- AV450
from ABB Measurement & Analytics

The AV450 provides continuous analysis with the minimum of manual intervention and extremely low running costs – no expensive chemical reagents are required. Data. Reagentless operation. Automatic cleaning. Virtually zero maintenance. Dual-wavelength measurement for turbidity and dissolved... [See More]

  • Measured Parameter: Nitrate
  • Range, high: 100
  • Range, low: 0.0
  • Response Time: 180
UviTec High Nitrate/Nitrite Probe
from ABB Measurement & Analytics

The robust submersible UviTec High Nitrate/Nitrite probe provides affordable real-time measurement of high concentrations of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite probe utilizes patent-pending technology to provide superior measurement performance across... [See More]

  • Measured Parameter: Nitrate
  • Range, high: 20000
  • Range, low: 3
  • Response Time: 10
UviTec High Nitrate/Nitrite Sensor
from ABB Measurement & Analytics

The UviTec High Nitrate/Nitrite bypass sensor provides affordable real-time measurement of high levels of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs. Designed to... [See More]

  • Measured Parameter: Nitrate
  • Range, high: 177000
  • Range, low: 0.2000
  • Response Time: 30
Real Nitrate Sensor – NL Series
from Real Tech, Inc.

Real Tech ’s bypass Nitrate sensor offers an affordable solution for nitrate monitoring. Using the UV absorption measurement principle with Real Tech ’s innovative Split-Sense Pro technology, the sensor provides accurate and reliable measurement without reagents. This simple and... [See More]

  • Measured Parameter: Nitrate
Continuous-Flow Wet Chemistry Analyzer for Water and Soil -- Futura Analyzer Series
from KPM Analytics

The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as phenols,... [See More]

  • Measured Parameter: Nitrate
  • Measured Parameter: Hexavalent Chromium
  • Measured Parameter: Ammonia
  • Measured Parameter: Cyanide
MaxiDirect
from Lovibond® Tintometer®

Modern, mobile photometer for rapid, reliable water testing. With the modern design of the MaxiDirect we have succeeded in combining the mobility of a portable photometer with the characteristics of a modern laboratory photometer. Automatic wavelength selectionEasy handling. User interface in... [See More]

  • Measured Parameter: Nitrate
  • Range, low: 0.0100
  • Measured Parameter: Aluminum
  • Range, high: 0.3000
ColorPlus
from Peak Process Controls Inc/Sigrist

UV absorption, DOC, color, metals concentration [See More]

  • Measured Parameter: Nitrate
  • Measured Parameter: Total Chlorine
  • Measured Parameter: Bromine
  • Measured Parameter: Chlorine Dioxide
Hach Pocket Colorimeter II, Nitrate 2 1/2" x 6 3/16"x 1 3/8" -- GO-99574-80
from Cole-Parmer

Colorimeter [See More]

  • Measured Parameter: Nitrate
  • Features: Water or Weather Resistant Housing
  • Display: Video Display Terminal
  • Operating Temp: 32 to 122
Multi-Parameter Discrete Analyzer -- SmartChem®200
from KPM Analytics

SmartChem ® 200 is a fully automated wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 200 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate sample preparation modules. It is equipped with 5 universal... [See More]

  • Measured Parameter: Nitrate
  • Measured Parameter: Total Chlorine
  • Measured Parameter: Ammonia
  • Measured Parameter: Hexavalent Chromium
MultiDirect
from Lovibond® Tintometer®

The MultiDirect is a contemporary, microprocessor-controlled photometer with ergonomically designed keypad and large-format graphic display. It is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tablet reagents, liquid reagents, tube tests and powder... [See More]

  • Measured Parameter: Nitrate
  • Range, low: 0.0100
  • Measured Parameter: Aluminum
  • Range, high: 0.3000
Multi-Parameter Discrete Analyzer -- SmartChem®450
from KPM Analytics

High Capacity Benchtop Automated Wet Chemistry Platform. SmartChem ® 450 is a fully automated, wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 450 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate... [See More]

  • Measured Parameter: Nitrate
  • Measured Parameter: Total Chlorine
  • Measured Parameter: Ammonia
  • Measured Parameter: Hexavalent Chromium
SpectroDirect
from Lovibond® Tintometer®

The SpectroDirect is a modern single-beam spectrophotometer with an excellent price/performance ratio that is specifically designed for water testing. The instrument is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tube tests, tablet reagents, liquid... [See More]

  • Measured Parameter: Nitrate
  • Range, low: 0.0100
  • Measured Parameter: Aluminum
  • Range, high: 0.3000