Hexavalent Chromium Water Quality Photometers and Colorimeters
from KPM Analytics
The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as phenols,... [See More]
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Cyanide
- Measured Parameter: Ammonia
- Measured Parameter: Hydrazine
from Lovibond® Tintometer®
More than 400 different test discs are available. Compensation for coloured and turbid samples. Guaranteed constancy of the coloured glass standards. Integrated prism. With its accessories, the Lovibond Comparator system 2000 is an extremely versatile, modular system for testing water. It is simple... [See More]
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Cyanide
- Measured Parameter: Copper
- Range, low: 0.0500
from Cole-Parmer
Colorimeter [See More]
- Measured Parameter: Hexavalent Chromium
- Features: Water or Weather Resistant Housing
- Display: Video Display Terminal
- Operating Temp: 32 to 122
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Total Chlorine
- Measured Parameter: Ammonia
- Measured Parameter: Free Chlorine
from Real Tech, Inc.
Real Tech ’s robust Chromium VI probe sensor offers an affordable and accurate solution for real-time wastewater monitoring. Ideal for open channel or non-pressurized applications, the submersible probe is installed directly in-situ using Real Tech ’s pole mounting kit. Benefiting from... [See More]
- Measured Parameter: Hexavalent Chromium
- Features: Self-Test Diagnostics
- Response Time: 10
from KPM Analytics
SmartChem ® 200 is a fully automated wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 200 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate sample preparation modules. It is equipped with 5 universal... [See More]
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Total Chlorine
- Measured Parameter: Ammonia
- Measured Parameter: Cyanide
from Lovibond® Tintometer®
The SpectroDirect is a modern single-beam spectrophotometer with an excellent price/performance ratio that is specifically designed for water testing. The instrument is equipped with a wide range of pre-programmed methods based on the proven range of Lovibond tube tests, tablet reagents, liquid... [See More]
- Measured Parameter: Hexavalent Chromium
- Range, low: 0.0100
- Measured Parameter: Aluminum
- Range, high: 0.3000
from optek-Danulat, Inc.
The model AF46-EX is an advanced, dual channel UV absorption sensor with two additional lamp reference channels. This sensor is designed for inline operation and provides accurate concentration measurements with great repeatability, linearity and resolution. The AF46-EX can be used in hazardous... [See More]
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Total Chlorine
- Measured Parameter: Bromine
- Measured Parameter: Free Chlorine
from Real Tech, Inc.
Real Tech ’s bypass Chromium VI sensor offers an affordable and accurate chromium VI monitoring solution for pressurized applications. The sensor provides rapid, real-time detection without the use of reagents. Benefiting from Real Tech ’s innovative Split-Sense Pro technology and... [See More]
- Measured Parameter: Hexavalent Chromium
- Features: Self-Test Diagnostics
- Response Time: 30
- Operating Temp: 32 to 113