Measures ORP / Redox Ion Specific Electrode Meters

3 Results
Benchtop pH/mV Meters -- PHB-357
from OMEGA Engineering, Inc.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]

  • Form Factor: Lab / Benchtop
  • pH range: 0.0 to 14
  • Water Quality Parameters: ISE Meter (optional feature); pH; Measures ORP/Redox
  • Accuracy: 0.0200
pH/ORP/ISE Meter -- HI 98172
from Hanna Instruments, Inc.

Waterproof casing, Logs up to 50 readings for each parameter [See More]

  • Form Factor: Hand Held 
  • ISE Range: 0 to 19990
  • Water Quality Parameters: ISE Meter; pH; Measures ORP/Redox
  • pH range: -2 to 16
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • Form Factor: Panel
  • pH range: 0.0 to 14
  • Water Quality Parameters: ISE Meter; pH; Measures ORP/Redox
  • Accuracy: 0.0100