Digital Display Ion Specific Electrode Meters
from ABB Measurement & Analytics
The Aztec 600 ISE ammonia analyzer provides reliable and accurate measurement of ammonia concentrations for a wide variety of applications including source water monitoring and wastewater nutrient removal. The Aztec 600 ISE ammonia analyzer uses a robust gas sensing ammonia electrode to provide... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter
- Form Factor: Lab / Benchtop
- User Controls: Digital Front Panel
from Myron L Company
ULTRAPEN ™ PT4 is Myron L ® Company ’s ground breaking, new Pocket Tester for measuring Free Chlorine Disinfecting Power, Free Chlorine Equivalent (FCE), as well as Temperature. It is waterproof and designed to be extremely accurate, fast, and simple to use in diverse water quality... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter
- Form Factor: Hand Held
- ISE Range: 0 to 10
from ABB Measurement & Analytics
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH
- Form Factor: Lab / Benchtop
- ISE Range: 0 to 100
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH; Measures ORP/Redox
- Form Factor: Panel
- pH range: 0.0 to 14
from OMEGA Engineering, Inc.
The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH
- Form Factor: Portable; Lab / Benchtop
- ISE Range: 0 to 1990
from SWAN Analytical USA, INC.
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH
- Form Factor: Panel
- ISE Range: 0 to 5
from O. I. Analytical
Choice of flow injection analysis (FIA) or segmented flow analysis (SFA). [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH
- Form Factor: Lab / Benchtop
- Number of Electrodes: 1
from Emerson Automation Solutions – Rosemount
Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR THE MEASUREMENT(S) YOU NEED Fluoride, Ammonia, Ammonia and MCL or Ammonia and Fluoride. • REAGENT... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH
- Form Factor: Panel
- User Controls: Digital Front Panel
from OMEGA Engineering, Inc.
The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter (optional feature); pH; Measures ORP/Redox
- Form Factor: Lab / Benchtop
- pH range: 0.0 to 14
from SWAN Analytical USA, INC.
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2;... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH
- Form Factor: Panel
- ISE Range: 0 to 5
from SWAN Analytical USA, INC.
Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values : total... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH
- Form Factor: Panel
- ISE Range: 0 to 5
from SWAN Analytical USA, INC.
Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features. Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available detection limit for sodium ion concentrations of 0.001 ppb. Programmable... [See More]
- Display Type: Digital
- Water Quality Parameters: ISE Meter; pH
- Form Factor: Panel
- ISE Range: 0 to 10