Lab / Benchtop Ion Specific Electrode Meters
from ABB Measurement & Analytics
The Aztec 600 ISE ammonia analyzer provides reliable and accurate measurement of ammonia concentrations for a wide variety of applications including source water monitoring and wastewater nutrient removal. The Aztec 600 ISE ammonia analyzer uses a robust gas sensing ammonia electrode to provide... [See More]
- Form Factor: Lab / Benchtop
- Display Type: Digital
- Water Quality Parameters: ISE Meter
- User Controls: Digital Front Panel
from ABB Measurement & Analytics
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Form Factor: Lab / Benchtop
- ISE Range: 0 to 100
- Water Quality Parameters: ISE Meter; pH
- Accuracy: 0.1000 to 100
from OMEGA Engineering, Inc.
The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]
- Form Factor: Portable; Lab / Benchtop
- ISE Range: 0 to 1990
- Water Quality Parameters: ISE Meter; pH
- Number of Electrodes: 1
from O. I. Analytical
USEPA 01A-1677 approved, cyanide analysis system, no distillation required [See More]
- Form Factor: Lab / Benchtop
- ISE Range: 0 to 5
- Water Quality Parameters: ISE Meter
- Number of Electrodes: 1
from OMEGA Engineering, Inc.
The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]
- Form Factor: Lab / Benchtop
- pH range: 0.0 to 14
- Water Quality Parameters: ISE Meter (optional feature); pH; Measures ORP/Redox
- Accuracy: 0.0200