Measures pH Ion Specific Electrode Meters

8 Results
Fluoride analyzer -- Aztec AFM631
from ABB Measurement & Analytics

The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and... [See More]

  • Form Factor: Lab / Benchtop
  • ISE Range: 0 to 100
  • Water Quality Parameters: ISE Meter; pH
  • Accuracy: 0.1000 to 100
Benchtop pH Meter Ion Analyzer -- PHI-359
from OMEGA Engineering, Inc.

The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]

  • Form Factor: Portable; Lab / Benchtop
  • ISE Range: 0 to 1990
  • Water Quality Parameters: ISE Meter; pH
  • Number of Electrodes: 1
Fluoride Analyzer -- CA610
from Hach

The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength, and pH. Interferences that can bias measurements are virtually... [See More]

  • Form Factor: Panel
  • ISE Range: 0 to 10
  • Water Quality Parameters: ISE Meter; pH
  • User Controls: Digital Front Panel
56 Advanced Dual Input Analyzer -- Model 56
from Emerson Automation Solutions – Rosemount

The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]

  • Form Factor: Panel
  • pH range: 0.0 to 14
  • Water Quality Parameters: ISE Meter; pH; Measures ORP/Redox
  • Accuracy: 0.0100
Analyzer AMI Codes-II -- A-23.421.001.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method... [See More]

  • Form Factor: Panel
  • ISE Range: 0 to 5
  • Water Quality Parameters: ISE Meter; pH
  • Accuracy: -0.0100 to 0.1200
Benchtop pH/mV Meters -- PHB-357
from OMEGA Engineering, Inc.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]

  • Form Factor: Lab / Benchtop
  • pH range: 0.0 to 14
  • Water Quality Parameters: ISE Meter (optional feature); pH; Measures ORP/Redox
  • Accuracy: 0.0200
Water Quality Panels -- Model WQS
from Emerson Automation Solutions – Rosemount

Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR THE MEASUREMENT(S) YOU NEED Fluoride, Ammonia, Ammonia and MCL or Ammonia and Fluoride. • REAGENT... [See More]

  • Form Factor: Panel
  • Display Type: Digital
  • Water Quality Parameters: ISE Meter; pH
  • User Controls: Digital Front Panel
Analyzer AMI Codes-II CC -- A-23.421.700.0
from SWAN Analytical USA, INC.

Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2;... [See More]

  • Form Factor: Panel
  • ISE Range: 0 to 5
  • Water Quality Parameters: ISE Meter; pH
  • Accuracy: -0.0100 to 0.2000