Temperature Measurement Ion Specific Electrode Meters

3 Results
Benchtop pH Meter Ion Analyzer -- PHI-359
from OMEGA Engineering, Inc.

The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]

  • Form Factor: Portable; Lab / Benchtop
  • ISE Range: 0 to 1990
  • Water Quality Parameters: ISE Meter; pH
  • Number of Electrodes: 1
pH/ORP/ISE Meter -- HI 98172
from Hanna Instruments, Inc.

Waterproof casing, Logs up to 50 readings for each parameter [See More]

  • Form Factor: Hand Held 
  • ISE Range: 0 to 19990
  • Water Quality Parameters: ISE Meter; pH; Measures ORP/Redox
  • pH range: -2 to 16
Benchtop pH/mV Meters -- PHB-357
from OMEGA Engineering, Inc.

The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]

  • Form Factor: Lab / Benchtop
  • pH range: 0.0 to 14
  • Water Quality Parameters: ISE Meter (optional feature); pH; Measures ORP/Redox
  • Accuracy: 0.0200