Temperature Compensation Ion Specific Electrode Meters
from Myron L Company
ULTRAPEN ™ PT4 is Myron L ® Company ’s ground breaking, new Pocket Tester for measuring Free Chlorine Disinfecting Power, Free Chlorine Equivalent (FCE), as well as Temperature. It is waterproof and designed to be extremely accurate, fast, and simple to use in diverse water quality... [See More]
- Form Factor: Hand Held
- ISE Range: 0 to 10
- Water Quality Parameters: ISE Meter
- Accuracy: 0.3000 to 0.5000
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- Form Factor: Panel
- pH range: 0.0 to 14
- Water Quality Parameters: ISE Meter; pH; Measures ORP/Redox
- Accuracy: 0.0100
from OMEGA Engineering, Inc.
The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]
- Form Factor: Portable; Lab / Benchtop
- ISE Range: 0 to 1990
- Water Quality Parameters: ISE Meter; pH
- Number of Electrodes: 1
from SWAN Analytical USA, INC.
Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features. For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2;... [See More]
- Form Factor: Panel
- ISE Range: 0 to 5
- Water Quality Parameters: ISE Meter; pH
- Accuracy: -0.0100 to 0.2000
from Hanna Instruments, Inc.
Waterproof casing, Logs up to 50 readings for each parameter [See More]
- Form Factor: Hand Held
- ISE Range: 0 to 19990
- Water Quality Parameters: ISE Meter; pH; Measures ORP/Redox
- pH range: -2 to 16
from OMEGA Engineering, Inc.
The Model PHB-357 microprocessor-based, benchtop meter brings very accurate pH and mV measurements to the laboratory. Useful design features include automatic buffer recognition, automatic calibration, recorder output for permanent recordkeeping, splashproof keypad to prevent damage from spills,... [See More]
- Form Factor: Lab / Benchtop
- pH range: 0.0 to 14
- Water Quality Parameters: ISE Meter (optional feature); pH; Measures ORP/Redox
- Accuracy: 0.0200
from SWAN Analytical USA, INC.
Analyzer for the continuous measurement of sodium ions in trace amounts in high purity water applications and steam generation. Features. Complete Sodium analyzer panel-mounted for easy wall installation. Lowest available detection limit for sodium ion concentrations of 0.001 ppb. Programmable... [See More]
- Form Factor: Panel
- ISE Range: 0 to 10
- Water Quality Parameters: ISE Meter; pH
- Accuracy: -0.0050 to 0.0050
from SWAN Analytical USA, INC.
Sodium analyzer for steam, condensate and high purity water in the range 0.1 - 10'000 ppb. Features. For acidic samples with low pH ≥ 2 (e.g. sampling after cation exchangers). Active alkalization reagent addition system for diisopropylamine with continuous pH monitoring. Simple two-point... [See More]
- Form Factor: Panel
- ISE Range: 0 to 100
- Water Quality Parameters: ISE Meter; pH
- Accuracy: -0.0500 to 0.0500