Gas Thermal Energy Meters

2 Results
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: Hand-held or Portable
  • Meter Technology: Ultrasonic
  • Temperature: -256 to 750
Portable Multi-Functional Flowmeter -- FLUXUS® F601
from FLEXIM AMERICAS Corp.

Unmatched in Performance. This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: Hand-held or Portable
  • Meter Technology: Ultrasonic
  • Temperature: -40 to 750