Hand-held or Portable Thermal Energy Meters

4 Results
Calculator for Heat/Cooling Meter -- SensoStar 2C
from Micronics, Ltd.

Compatible with any flow meter with a pulse output. Quick and easy setup. Choice of outputs- Pulses or 4-20mA including Mbus or LON communication. . Kwh Total, instant energy, Volume and temperature readings. [See More]

  • Mounting: Hand-held or Portable
  • Process Media Type: Liquid
  • Meter Technology: Turbine (optional feature); Ultrasonic (optional feature)
  • Temperature: 32 to 356
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Mounting: Hand-held or Portable
  • Process Media Type: Liquid; Gas
  • Meter Technology: Ultrasonic
  • Temperature: -256 to 750
Portable Heat Meter
from Micronics, Ltd.

Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings. [See More]

  • Mounting: Hand-held or Portable
  • Process Media Type: Liquid
  • Meter Technology: Turbine (optional feature); Ultrasonic (optional feature)
  • Temperature: 32 to 356
Portable Multi-Functional Flowmeter -- FLUXUS® F601
from FLEXIM AMERICAS Corp.

Unmatched in Performance. This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most... [See More]

  • Mounting: Hand-held or Portable
  • Process Media Type: Liquid; Gas
  • Meter Technology: Ultrasonic
  • Temperature: -40 to 750