Liquid Thermal Energy Meters

10 Results
Calculator for Heat/Cooling Meter -- SensoStar 2C
from Micronics, Ltd.

Compatible with any flow meter with a pulse output. Quick and easy setup. Choice of outputs- Pulses or 4-20mA including Mbus or LON communication. . Kwh Total, instant energy, Volume and temperature readings. [See More]

  • Process Media Type: Liquid
  • Mounting: Hand-held or Portable
  • Meter Technology: Turbine (optional feature); Ultrasonic (optional feature)
  • Temperature: 32 to 356
Btu Handheld Flow Meter -- RH40
from Spire Metering Technology

Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]

  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Meter Technology: Ultrasonic
  • Temperature: 32 to 312
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: Hand-held or Portable
  • Meter Technology: Ultrasonic
  • Temperature: -256 to 750
Ultrasonic Energy Meters for Heating / Cooling Applications
from Danfoss A/S

With the increasing focus on energy savings and reducing CO2 emissions, measuring energy consumption is now a key focus of any district heating provider and end-user. Energy consumption data ensures a transparent billing system for both district heating supplier and end-user. By metering energy... [See More]

  • Process Media Type: Liquid
  • Mounting: In-line
  • Meter Technology: Ultrasonic
  • Pipe Diameter: 0.5906 to 3.94
Compact Heat Meter -- Integral-V MaXX
from Micronics, Ltd.

Flow range - 6 l/h up to 3.75m³/h. Pipe range - DN15 up to DN20. Optional Output Connections for M-bus and pulse. Class C Flowmeter acc. EN 1434-1 [See More]

  • Process Media Type: Liquid
  • Mounting: In-line
  • Meter Technology: Turbine
  • Temperature: 68 to 194
Clamp-On BTU Meter -- TP10
from Spire Metering Technology

The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its predecessors, the 3rd generation offers better... [See More]

  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Meter Technology: Ultrasonic
  • Temperature: 0.0 to 300
Portable Multi-Functional Flowmeter -- FLUXUS® F601
from FLEXIM AMERICAS Corp.

Unmatched in Performance. This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: Hand-held or Portable
  • Meter Technology: Ultrasonic
  • Temperature: -40 to 750
Fixed Clamp-On Heat Meter -- U1000 HM
from Micronics, Ltd.

The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand totalised energy with pulse output and Modbus communication, so it canbe used as a standalone... [See More]

  • Process Media Type: Liquid
  • Mounting: In-line
  • Meter Technology: Ultrasonic
  • Temperature: 32 to 185
High Accuracy Magnetic BTU Meter -- T-MAG-F
from Spire Metering Technology

Spire Metering ’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful console... [See More]

  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Meter Technology: Ultrasonic
  • Temperature: 32 to 300
Rack Flow Meter for Liquids -- FLUXUS® ADM 7907
from FLEXIM AMERICAS Corp.

Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]

  • Process Media Type: Liquid
  • Mounting: Non-Invasive
  • Meter Technology: Ultrasonic
  • Temperature: -40 to 750