In-line Thermal Energy Meters

3 Results
Compact Heat Meter -- Integral-V MaXX
from Micronics, Ltd.

Flow range - 6 l/h up to 3.75m³/h. Pipe range - DN15 up to DN20. Optional Output Connections for M-bus and pulse. Class C Flowmeter acc. EN 1434-1 [See More]

  • Mounting: In-line
  • Process Media Type: Liquid
  • Meter Technology: Turbine
  • Temperature: 68 to 194
Ultrasonic Energy Meters for Heating / Cooling Applications
from Danfoss A/S

With the increasing focus on energy savings and reducing CO2 emissions, measuring energy consumption is now a key focus of any district heating provider and end-user. Energy consumption data ensures a transparent billing system for both district heating supplier and end-user. By metering energy... [See More]

  • Mounting: In-line
  • Process Media Type: Liquid
  • Meter Technology: Ultrasonic
  • Pipe Diameter: 0.5906 to 3.94
Fixed Clamp-On Heat Meter -- U1000 HM
from Micronics, Ltd.

The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand totalised energy with pulse output and Modbus communication, so it canbe used as a standalone... [See More]

  • Mounting: In-line
  • Process Media Type: Liquid
  • Meter Technology: Ultrasonic
  • Temperature: 32 to 185