Ultrasonic Meter Thermal Energy Meters

7 Results
Fixed Clamp-On Heat Meter -- U1000 HM
from Micronics, Ltd.

The U1000 HM is an ultrasonic clamp-on heat/energy meter that usesultrasound to measure flow rate and PT100 temperature sensors tomeasure flow and return temperatures. The U1000 HM displays energy rateand totalised energy with pulse output and Modbus communication, so it canbe used as a standalone... [See More]

  • Meter Technology: Ultrasonic
  • Mounting: In-line
  • Process Media Type: Liquid
  • Temperature: 32 to 185
Btu Handheld Flow Meter -- RH40
from Spire Metering Technology

Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]

  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Temperature: 32 to 312
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • Meter Technology: Ultrasonic
  • Mounting: Hand-held or Portable
  • Process Media Type: Liquid; Gas
  • Temperature: -256 to 750
Ultrasonic Energy Meters for Heating / Cooling Applications
from Danfoss A/S

With the increasing focus on energy savings and reducing CO2 emissions, measuring energy consumption is now a key focus of any district heating provider and end-user. Energy consumption data ensures a transparent billing system for both district heating supplier and end-user. By metering energy... [See More]

  • Meter Technology: Ultrasonic
  • Mounting: In-line
  • Process Media Type: Liquid
  • Pipe Diameter: 0.5906 to 3.94
Ultrasonic Compact Heat Meter -- CF Echo II
from Micronics, Ltd.

Flow range - 6 l/h up to 30m³/h. Pipe range - DN15 up to DN50. Pre-equipped for communication with choice of option boards. Heating, Cooling or Combined applications, Horizontal or vertical mounting. Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus. MID... [See More]

  • Meter Technology: Ultrasonic
  • Mounting: In-line
  • Process Media Type: Liquid
  • Temperature: ? to 266
Clamp-On BTU Meter -- TP10
from Spire Metering Technology

The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its predecessors, the 3rd generation offers better... [See More]

  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Temperature: 0.0 to 300
Portable Multi-Functional Flowmeter -- FLUXUS® F601
from FLEXIM AMERICAS Corp.

Unmatched in Performance. This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most... [See More]

  • Meter Technology: Ultrasonic
  • Mounting: Hand-held or Portable
  • Process Media Type: Liquid; Gas
  • Temperature: -40 to 750