Non-Invasive Thermal Energy Meters

4 Results
Btu Handheld Flow Meter -- RH40
from Spire Metering Technology

Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Meter Technology: Ultrasonic
  • Temperature: 32 to 312
Rack Flow Meter for Liquids -- FLUXUS® ADM 7907
from FLEXIM AMERICAS Corp.

Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Meter Technology: Ultrasonic
  • Temperature: -40 to 750
Clamp-On BTU Meter -- TP10
from Spire Metering Technology

The TP10 ultrasonic thermal energy meter provides abundant capabilities for accurate thermal energy measurement of a liquid-based thermal energy production / transferring system. It is the 3rd generation energy meter from Shenitech. Compared to its predecessors, the 3rd generation offers better... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Meter Technology: Ultrasonic
  • Temperature: 0.0 to 300
High Accuracy Magnetic BTU Meter -- T-MAG-F
from Spire Metering Technology

Spire Metering ’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful console... [See More]

  • Mounting: Non-Invasive
  • Process Media Type: Liquid
  • Meter Technology: Ultrasonic
  • Temperature: 32 to 300