Polymers / Molding Bulk Material Loaders and Unloaders

11 Results
Automatic Solids Filling Station -- CentriFill™ 3000
from Eastern Instruments

The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
  • Equipment Type: Gravimetric Feeder
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading; Metering
Bulk Material Filling Station -- CentriFill™ 2000
from Eastern Instruments

The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
  • Equipment Type: Gravimetric Feeder
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading; Metering
Fill-To-Weight Bulk Solids Filling Station -- CentriFill™ 1000
from Eastern Instruments

The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Food Processing; Pulp Paper; Polymers
  • Equipment Type: Gravimetric Feeder
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading; Metering
Gravimetric Solids Feeder with Control Valve -- CentriFeeder™ ICV
from Eastern Instruments

The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Equipment Type: Gravimetric Feeder
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading; Metering
Solids Feeder with Vibratory Control -- CentriFeeder™ VIB
from Eastern Instruments

The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Equipment Type: Vibratory Feeder; Gravimetric Feeder
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading; Metering
Vehicle Loadout System
from Eastern Instruments

The Railcar and Truck Loadout System allows you to fill trucks and railcars both accurately and dependably. The system ensures extremely accurate weighing accuracy and state of the art fill accuracy for simple and reliable loadout. The system includes a CentriFlow in-line flow measurement system as... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Application / Operation: Filling / Loading; Metering (optional feature)
  • Loader / Unloader: Loader / Filler
  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids
Micro EZ Loader -- NSO-M
from DME Company

This small venturi loader is designed to convey CLEAN Virgin Material to small injection molding machines using a maximum of 25 pounds per hour of pelletized plastic material. This small, lightweight, quiet unit is ideal for use on small machines running pelletized virgin material, or to convey... [See More]

  • Material Type: Polymers
  • Loader / Unloader: Loader / Filler
Motorless EZ Loader -- NSO-1
from DME Company

Motorless Venturi Loader. Operates on compressed air. Perfect for transporting material from drying hopper granulators or boxes. Easy-to-use & install the EZ Loader is fully automatic starting and stopping is controlled by the proximity sensor. Unit requires compressed air and 120/1/60 power,... [See More]

  • Material Type: Polymers
  • Bulk Container Type: Hopper
  • Loader / Unloader: Loader / Filler
Whisper Loader™ -- SC1250
from DME Company

Base model SC1250 features: • Spun & Welded Aluminum. • Di-Ac filter (pellet or granual service). • Electrical control box with power cord (12 ft.). • Flexible hose with pick-up lance. • High level control of receiving hopper. • Motor and turbine (vacuum producer) [See More]

  • Material Type: Polymers
  • Bulk Container Type: Hopper
  • Loader / Unloader: Loader / Filler
Whisper Loader™ -- SC1500
from DME Company

Base model SC1500 features: • Spun & Welded Aluminum. • Sound attenuation. • Di-Ac filter (pellet or granual service). • Electrical control box with power cord (12 ft.). • Flexible hose with pick-up lance. • High level control of receiving hopper. • Motor and... [See More]

  • Material Type: Polymers
  • Bulk Container Type: Hopper
  • Loader / Unloader: Loader / Filler
Whisper Loader™ -- SC1750
from DME Company

Base model SC1750 features: • Spun & Welded Aluminum. • Sound attenuation. • Di-Ac filter (pellet or granual service). • Electrical control box with power cord (12 ft.). • Flexible hose with pick-up lance. • High level control of receiving hopper. • Motor and... [See More]

  • Material Type: Polymers
  • Bulk Container Type: Hopper
  • Loader / Unloader: Loader / Filler