Vibrator / Impactor / Agitator Bulk Material Loaders and Unloaders
from Eastern Instruments
The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]
- Common Features: Control Panel; Integral Hopper or Bin; Vibrator
- Equipment Type: Vibratory Feeder; Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from Spiroflow Systems, Inc.
Our Flo Series Bulk Bag Unloaders are a design approach from our Control & Metering acquisition. The Flo 40, Flo 60 & Iso Flo designs feature a sloped hopper with pulse vibration. Flo style designs can be combined with the functionality of our T2 (unloading by volume), T3 (loss-in-weight),... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Dust Collector (optional feature)
from Cleveland Vibrator Company (The)
Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less air than similar products. The PMA features a tapered mount that conforms... [See More]
- Common Features: Vibrator
- Application / Operation: Material Unloading / Discharging
- Loader / Unloader: Unloader / Discharger
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk bag or tote, typically into a fixed hopper within... [See More]
- Common Features: Blending; Control Panel; Integral Hopper or Bin; Vibrator
- Bulk Container Type: Bulk Bag; Tote
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Mechanical / Automated
from Metalfab, Inc.
Metalfab Bulk Bag Unloaders are designed and engineered to provide a dependable, low cost means for emptying a wide variety of powders and other difficult to handle dry bulk materials. Metalfab also manufactures other special units for heavier bags, larger bags, or smaller bags. [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Renold Plc.
Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through an iris valve directly into a storage hopper. Flow aids are optional. From the hopper, the material can then be directed into another process by... [See More]
- Common Features: Vibrator
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Renold Canada
Renold's custom engineered Vibrationary Tables / Packers provide more materials in less space; while weighing, vibrating and filling simultaneously. Each unit is designed to insure the proper vibration, thus eliminating voids to increase the density of materials in Bags, Boxes, Drums, and Totes... [See More]
- Common Features: Vibrator
- Bulk Container Type: Bulk Bag; Box; Drum / Barrel; Tote
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout