Process / Bin Discharging Bulk Material Loaders and Unloaders
from Metalfab, Inc.
The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to maintain a... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Material Characteristics: Dry or Free Flowing
from Westeel
Westeel's CT Series of grain augers offers dependable service and performance in a proven "time-tested" design. Notable features include a gear box that can be positioned on the left or right of the auger to allow the auger to reach deeper into the bin, as well as a narrow safety guard and removable... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Silo; Truck
- Loader / Unloader: Loader / Filler; Unloader / Discharger
- Equipment Type: Spout
from Vibra Screw, Inc.
The Vibra Screw Bulk Bag Unloader provides a safe, dust-free way to handle and discharge bulk Bags. Models for hoist or fork truck loading and a wide range of options and accessories offered. [See More]
- Application / Operation: Filling / Loading; Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Loader / Filler; Unloader / Discharger
- Equipment Type: Spout
from Cleveland Vibrator Company (The)
Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less air than similar products. The PMA features a tapered mount that conforms... [See More]
- Application / Operation: Material Unloading / Discharging
- Common Features: Vibrator
- Loader / Unloader: Unloader / Discharger
from Renold Plc.
Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through an iris valve directly into a storage hopper. Flow aids are optional. From the hopper, the material can then be directed into another process by... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Material Characteristics: Dry or Free Flowing
from Flexicon Corporation
Flexicon BULK-OUT ® Bulk Bag Dischargers, also referred to as bulk bag unloaders, FIBC unloaders and FIBC dischargers, are offered in numerous frame configurations, the two most popular of which are: BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Material Characteristics: Dry or Free Flowing
from Spiroflow Systems, Inc.
T6 Bulk Bag Unloader with Hoist. The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I... [See More]
- Application / Operation: Conveyor; Dust Collector; Metering; Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Vibratory Feeder; Various Conveyor Styles
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk bag or tote, typically into a fixed hopper within... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Bulk Bag; Tote
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Mechanical / Automated
from Metalfab, Inc.
Metalfab Bulk Bag Unloaders are designed and engineered to provide a dependable, low cost means for emptying a wide variety of powders and other difficult to handle dry bulk materials. Metalfab also manufactures other special units for heavier bags, larger bags, or smaller bags. [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Material Characteristics: Dry or Free Flowing
from Westeel
Designed to provide faster unloading rates than traditional tube unloading systems, Westeel's EasyFlow ™ U-Trough unloading system features a robust, all-steel design for superior durability, strength, and performance. Available in single, double, or triple hopper configurations. Options. NEW... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Bin; Silo
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Bin Sweep Arm
from Cleveland Vibrator Company (The)
Air-piston vibrator models VMRR and VMBB eliminate the hazards connected with climbing around railroad cars and poking their contents to keep the materials flowing freely. In addition, their use can reduce unloading time by as much as 30%. (These vibrators can be handled by one person.) The VMRR for... [See More]
- Application / Operation: Material Unloading / Discharging
- Common Features: Vibrator
- Loader / Unloader: Unloader / Discharger
from Flexicon Corporation
Flexicon BULK-OUT ® Bulk Bag Dischargers (also known as FIBC, Big Bag and Jumbo Bag unloaders) are offered in numerous frame configurations. The two most popular are BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags, and BFC Series dischargers with... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Common Features: Integral Hopper or Bin
from Spiroflow Systems, Inc.
T3 Loss-in-weight Bulk Bag Unloader. For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the most comprehensive range of standard... [See More]
- Application / Operation: Conveyor; Metering; Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Spout; Various Conveyor Styles
from Westeel
Built for the rigors of commercial operations and larger farms, Westeel's XT Series Augers offer one of the strongest, most durable designs in the industry. Each model features a full 122' auger tube, making it ideal for most larger bins, and is available in high capacity 12" and 14" models. The... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Silo; Truck
- Loader / Unloader: Loader / Filler; Unloader / Discharger
- Equipment Type: Spout
from Flexicon Corporation
Flexicon BULK-OUT ® Bulk Bag Dischargers (also known as FIBC, Big Bag and Jumbo Bag unloaders) are offered in numerous frame configurations. The two most popular are BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags, and BFC Series dischargers with... [See More]
- Application / Operation: Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Material Type: Food Processing; Sanitary
from Spiroflow Systems, Inc.
T5 Low Headroom Unloader. For unloading in areas with restricted headroom. Spiroflow ’s T5 low headroom bulk bag unloader empties bulk bags and bags in process areas where restricted headroom causes problems in handling bags or where only a low lift forklift is available. This model is coupled... [See More]
- Application / Operation: Conveyor; Metering; Material Unloading / Discharging
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Vibratory Feeder; Various Conveyor Styles