Integral Hopper / Bin Bulk Material Loaders and Unloaders
from Eastern Instruments
The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Equipment Type: Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from Eastern Instruments
The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Equipment Type: Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from Eastern Instruments
The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Equipment Type: Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk bag or tote, typically into a fixed hopper within... [See More]
- Common Features: Blending; Control Panel; Integral Hopper or Bin; Vibrator
- Bulk Container Type: Bulk Bag; Tote
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Mechanical / Automated
from Metalfab, Inc.
The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to maintain a... [See More]
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Vecoplan, LLC
Designed specifically to expedite the unloading of shred trucks while containing and removing the intrinsic dust, TUCSTM greatly reduces the need for any manual labor when unloading your truck and feeding your baler. The system includes an unloading containment module constructed of steel and clear... [See More]
- Common Features: Integral Hopper or Bin; Portable
- Bulk Container Type: Truck
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Filling / Loading
from Spiroflow Systems, Inc.
Our Flo Series Bulk Bag Unloaders are a design approach from our Control & Metering acquisition. The Flo 40, Flo 60 & Iso Flo designs feature a sloped hopper with pulse vibration. Flo style designs can be combined with the functionality of our T2 (unloading by volume), T3 (loss-in-weight),... [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Dust Collector (optional feature)
from Flexicon Corporation
Flexicon BULK-OUT ® Bulk Bag Dischargers, also referred to as bulk bag unloaders, FIBC unloaders and FIBC dischargers, are offered in numerous frame configurations, the two most popular of which are: BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags... [See More]
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Metalfab, Inc.
Metalfab Bulk Bag Unloaders are designed and engineered to provide a dependable, low cost means for emptying a wide variety of powders and other difficult to handle dry bulk materials. Metalfab also manufactures other special units for heavier bags, larger bags, or smaller bags. [See More]
- Common Features: Integral Hopper or Bin; Vibrator
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Spiroflow Systems, Inc.
Introducing the new Spiroflow Melter Automatic Refilling Technology from Spiroflow Systems, developed to convey small format hot-melt adhesives to hot melt tanks. The portable SMART-4 and SMART-Bulk systems automatically deliver materials on demand to multiple locations. The SMART-4 utilizes a... [See More]
- Common Features: Control Panel; Integral Hopper or Bin
- Bulk Container Type: Hopper
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading
from Flexicon Corporation
Flexicon BULK-OUT ® Bulk Bag Dischargers (also known as FIBC, Big Bag and Jumbo Bag unloaders) are offered in numerous frame configurations. The two most popular are BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags, and BFC Series dischargers with... [See More]
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Metalfab, Inc.
Metalfab's Spin-Loader lets you utilize bulk storage facilities to their fullest capacity. It eliminates the pyramiding which occurs when flakes and granular materials are loaded into bins, hopper cars and piles, and enables you to load up to 15% more product into virtually any storage facility... [See More]
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Bin; Hopper
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Flexicon Corporation
Flexicon BULK-OUT ® Bulk Bag Dischargers (also known as FIBC, Big Bag and Jumbo Bag unloaders) are offered in numerous frame configurations. The two most popular are BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags, and BFC Series dischargers with... [See More]
- Common Features: Integral Hopper or Bin
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging