Conveyor Feeding Bulk Material Loaders and Unloaders

11 Results
Bulk Bag Unloader with Integral Hoist -- T6
from Spiroflow Systems, Inc.

T6 Bulk Bag Unloader with Hoist. The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I... [See More]

  • Application / Operation: Conveyor; Dust Collector; Metering; Material Unloading / Discharging
  • Bulk Container Type: Bulk Bag
  • Loader / Unloader: Unloader / Discharger
  • Equipment Type: Vibratory Feeder; Various Conveyor Styles
Central Powder Receiver -- P10
from Coperion K-Tron

Maximum batch conveying rates: Rates dependent on specific application. Continuous conveying rates are higher. Units meet strict sanitary requirements of the food and pharmaceutical industry. [See More]

  • Application / Operation: Conveyor
  • Material Characteristics: Dry or Free Flowing
  • Loader / Unloader: Loader / Filler
  • Material Type: Food Processing; Sanitary
Bulk Material Handling Components
from Haver & Boecker USA, Inc.

Our components engineered by IBAU HAMBURG in connection with the IBAU plant engineering are the key for a well functioning plant. Our scope of supply includes the planning of complex plants up to the development and construction of single components. [See More]

  • Application / Operation: Conveyor
  • Bulk Container Type: Silo (optional feature); Truck (optional feature)
  • Loader / Unloader: Loader / Filler (optional feature); Unloader / Discharger (optional feature)
  • Equipment Type: Screw; Spout (optional feature)
Loss-In-Weight Bulk Bag Unloader -- T3
from Spiroflow Systems, Inc.

T3 Loss-in-weight Bulk Bag Unloader. For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the most comprehensive range of standard... [See More]

  • Application / Operation: Conveyor; Metering; Material Unloading / Discharging
  • Bulk Container Type: Bulk Bag
  • Loader / Unloader: Unloader / Discharger
  • Equipment Type: Spout; Various Conveyor Styles
P-Series Vacuum Sequencing Receiver -- 2410 Pellet
from Coperion K-Tron

The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration, and receiver inlet sections to meet your current pneumatic conveying application... [See More]

  • Application / Operation: Conveyor
  • Bulk Container Type: Bin
  • Loader / Unloader: Loader / Filler
  • Equipment Type: Spout
Low Headroom Bulk Bag Unloader -- T5
from Spiroflow Systems, Inc.

T5 Low Headroom Unloader. For unloading in areas with restricted headroom. Spiroflow ’s T5 low headroom bulk bag unloader empties bulk bags and bags in process areas where restricted headroom causes problems in handling bags or where only a low lift forklift is available. This model is coupled... [See More]

  • Application / Operation: Conveyor; Metering; Material Unloading / Discharging
  • Bulk Container Type: Bulk Bag
  • Loader / Unloader: Unloader / Discharger
  • Equipment Type: Vibratory Feeder; Various Conveyor Styles
P-Series Vacuum Sequencing Receiver -- 2415 Pellet
from Coperion K-Tron

The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration, and receiver inlet sections to meet your current pneumatic conveying application... [See More]

  • Application / Operation: Conveyor
  • Bulk Container Type: Bin
  • Loader / Unloader: Loader / Filler
  • Equipment Type: Spout
Multi-Container Unloader -- T7
from Spiroflow Systems, Inc.

Our T7 Multi-container bulk bag unloader is a versatile emptying system that allows processors to discharge materials from bulk bags, rigid bins, boxes/octabins or bags. This bulk bag unloader employs a controllable unloader and a subframe. A bulk bag or rigid container is placed on the subframe... [See More]

  • Application / Operation: Conveyor; Metering; Material Unloading / Discharging
  • Bulk Container Type: Bulk Bag; Bin; Box; Octabin
  • Loader / Unloader: Unloader / Discharger
  • Equipment Type: Vibratory Feeder; Various Conveyor Styles
P-Series Vacuum Sequencing Receiver -- 2423 Pellet
from Coperion K-Tron

The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to draw material from a... [See More]

  • Application / Operation: Conveyor
  • Bulk Container Type: Bin
  • Loader / Unloader: Loader / Filler
  • Equipment Type: Spout
Universal Bulk Bag Unloader -- T2
from Spiroflow Systems, Inc.

T2 Bulk Bag Unloader By Volume. For unloading by volume. Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by an integral Spiroflow conveyor coupled directly to the base of the discharger. This type of conveyor can be used to... [See More]

  • Application / Operation: Conveyor; Metering; Material Unloading / Discharging
  • Bulk Container Type: Bulk Bag
  • Loader / Unloader: Unloader / Discharger
  • Equipment Type: Spout; Various Conveyor Styles
P-Series Vacuum Sequencing Receiver -- 2424 Pellet
from Coperion K-Tron

The Series3 2424 vacuum receiver provides a high capacity sequencing system designed to handle powder, pellet, regrind and granular materials. Recommended uses are for railcar unloading, silo-to-daybin transfer or in-plant transfer applications up to 6,800 kg/hr [15,000 lbs/hr]. The 2424 receiver is... [See More]

  • Application / Operation: Conveyor
  • Bulk Container Type: Bin
  • Loader / Unloader: Loader / Filler
  • Equipment Type: Spout