Power / Coal and Coke Bulk Material Loaders and Unloaders

3 Results
Gravimetric Solids Feeder with Control Valve -- CentriFeeder™ ICV
from Eastern Instruments

The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Equipment Type: Gravimetric Feeder
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading; Metering
Solids Feeder with Vibratory Control -- CentriFeeder™ VIB
from Eastern Instruments

The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Equipment Type: Vibratory Feeder; Gravimetric Feeder
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading; Metering
Vehicle Loadout System
from Eastern Instruments

The Railcar and Truck Loadout System allows you to fill trucks and railcars both accurately and dependably. The system ensures extremely accurate weighing accuracy and state of the art fill accuracy for simple and reliable loadout. The system includes a CentriFlow in-line flow measurement system as... [See More]

  • Material Type: Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
  • Application / Operation: Filling / Loading; Metering (optional feature)
  • Loader / Unloader: Loader / Filler
  • Material Characteristics: Dry or Free Flowing; Pastes, Slurries or Moist Solids