Diamond Saw Blade Sawing Machinery
2 Results
Precision Diamond Saw -- VC-50
from LECO Corporation
from LECO Corporation
The LECO VC50 is ideal for precise sectioning of ceramics, minerals, metals, and electronic components. Creates section samples up to 1.5 inches (38 mm) in diameter with minimal material loss or deformation. Patented electronics monitor and maintain constant speeds (up to 500 RPM) under various load... [See More]
- Features: Diamond Blade
- Cutting Type: Semi-Automatic
- Machine Type: Circular
- Power Type: AC Power
Masonry Saw, Portable w/o Blade, 2-Hp, 115V/60Hz -- HM-60
from Gilson Company, Inc.
from Gilson Company, Inc.
Masonry saws available from Gilson include a lightweight 2hp Portable Model and a 5hp Heavy-Duty Model for high production applications. The HM-60 Portable Saw accommodates 14in (356mm) diameter blades for up to 5in (127mm) cut depth. Heavy Duty HM-62 accomodates 20in (508mm) blades for up to 8in... [See More]
- Features: Diamond Blade
- Cutting Type: Manual
- Machine Type: Circular
- Power Type: AC Power