Swivel Head Sawing Machinery
from Cosen Saws, USA
MH-270M Machine Features. — Coolant system. — Wire blade chip brush. — Swivel saw frame for miter cutting capability adjustable left cutting angle from 0 。 to 60 。. — Quick clamping vise, equipped with quick short range sliding device. — Blade tensioning... [See More]
- Features: Swivel Head; Miter Cutting
- Cutting Type: Manual
- Machine Type: Band
- Power Type: AC Power
from Mile-X Equipment, Inc.
Jet 414457 Swivel Head Bandsaw w/Hydraulic Downfeed. 414457 - 5 " x 6 " Capacity, 1Ph, 115V. This Jet Band Saw ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When... [See More]
- Features: Swivel Head
- Cutting Type: Semi-Automatic
- Machine Type: Band
- Power Type: AC Power
from Cosen Saws, USA
Machine Structure & Design: ■. Heavy-duty hydraulic cylinder plus precision ground hinge support and guide the rugged saw frame through the entire cutting cycle. Special wear resistant DU bushing is used to ensure durability and long use life. ■. Specially designed heavy-duty cast... [See More]
- Features: Swivel Head; Miter Cutting
- Cutting Type: Manual
- Machine Type: Band
- Power Type: AC Power
from Cosen Saws, USA
Structure. • Heavy-duty hydraulic cylinder with precision ground hinge support. • Cast iron quick set up vise. • Large rugged base with built-in coolant & hydraulic system. Blade Drive. • 2 hp motor, heavy-duty reducer, & variable step drive assembly. • 4-speed... [See More]
- Features: Swivel Head; Miter Cutting
- Cutting Type: Manual
- Machine Type: Band
- Power Type: AC Power
from Cosen Saws, USA
SH-460M Machine Features. Structure. • Oversized hydraulic cylinder with precision ground hinge support. • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree. • Large rugged base with built-in coolant & hydraulic system. Blade Drive. • 2... [See More]
- Features: Swivel Head; Miter Cutting
- Cutting Type: Semi-Automatic
- Machine Type: Band
- Power Type: AC Power