Dual Column Saw Sawing Machinery
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Ductile cast iron and premium cast iron utilized. • 7.5 degree blade cant designed specifically for cutting structural material. Blade Drive. [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Automatic
- Cutting Capacity: 20.5 to 30
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Ductile cast iron and premium cast iron utilized. • 7.5 degree blade cant designed specifically for cutting large structural steel. Blade Drive. [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 26
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. Blade Drive. • Specially designed gearbox for high lateral pressure. • Planetary gearbox provides higher efficiency than traditional worm gear... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 40
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. Blade Drive. • Specially designed gearbox for high lateral pressure. • Planetary gearbox provides higher efficiency than traditional worm gear... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 31.5
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Perfect for cutting pipes!. Blade Drive. • Specially designed gearbox for high lateral pressure. • Planetary gearbox provides higher... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 31.5
from Cosen Saws, USA
Specifications: MODEL. SH-13032 Semi-Automatic Band Saw Machine. MAX. CAPACITY. 310 mm (12.2"). (H ×W). 310 ×310 mm (12.2" ×12.2"). (H ×W). 310 ×1300 mm (12.2" ×51.1"). SAW. BLADE. SPEED. 15-80 m/min. (50-264 fpm). SIZE (LxWxT). 6200 ×34 ×1.1 mm (244... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 12.2
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. Blade Drive. • Cosen's planetary gearbox provides maximized mechanical effiency. • Inverter controlled infinitely variable blade speed with LED blade... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 43.3
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. Blade Drive. • Cosen's planetary gearbox provides maximized mechanical effiency. • Inverter controlled infinitely variable blade speed with LED blade... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 51.2
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Four band wheel design. • Double cylinder hydraulic circuit design. Blade Drive. • Planetary gearbox provides higher efficiency than... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 78.7
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • High-level cat iron blade wheels ensuring durability and long usage. Blade Drive. • Specially designed gearbox for high lateral pressure. Blade... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Semi-Automatic
- Cutting Capacity: 16.5
from Cosen Saws, USA
Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • 0.5 degree cant to the bed for longer blade life. Blade Drive. • Specially designed gearbox for high lateral pressure. • Inverter controlled... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Automatic
- Cutting Capacity: 39.4
from Cosen Saws, USA
C-520NC Machine Features. Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Back-tilted saw frame for longer blade life. • Hydraulic shuttle vise assembly. Blade Drive. • Specially designed... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Automatic
- Cutting Capacity: 20.5 to 22
from Cosen Saws, USA
C-620NC Machine Features. Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Massive cast iron band wheels. • Hydraulic shuttle vise assembly. Blade Drive. • Specially designed gearbox for high... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Automatic
- Cutting Capacity: 24.4 to 30
from Cosen Saws, USA
C-7656NC Machine Features. Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Hydraulic shuttle vise assembly. Blade Drive. • Specially designed gearbox for high lateral pressure. • Inverter... [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Automatic
- Cutting Capacity: 22 to 30
from Cosen Saws, USA
C-800NC Machine Features. Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • 0.5 degree cant to the bed for longer blade life. Blade Drive. • Specially designed gearbox for high lateral pressure. [See More]
- Machine Type: Band; Column
- Power Type: AC Power
- Cutting Type: Automatic
- Cutting Capacity: 31.5