Manual Sawing Machinery
from Hymark/Kentucky Gauge
Precision linear steel guide rails with rack and cable trays. Carriage with hardened double ball bearings. Magnetic linear encoder for direct measuring. LED controller, displays in 0.001in/0.01mm (LCD available for. fractional). Linear error compensation, 100 points. Control stand (free standing). [See More]
- Cutting Type: Semi-Automatic (optional feature); Manual
- Power Type: AC Power
- Machine Type: Circular
- Cutting Capacity: 0.2500 to 12.75
from FKN Systek, Inc.
The component cutoff saw can be set up to cut various sizes of headers. An adjustable stop with markers and a fine tuning knob allows quick resetting for different header lengths of 1 to 32 pins. A hold down clamp positions the header for exact cutting. The motor is speed adjustable for selecting... [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Circular
from Grob, Inc.
The most powerful metal cutting vertical band saws in the class. Heavy Duty Grob Inc. manufactured transmission with all cold rolled gears and splines for unequaled strength. Infinitely Variable speed range for complete control of your sawing needs. Frequency drive with dynamic braking available. [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Band
- Cutting Capacity: 12 to 24
from Gilson Company, Inc.
Masonry saws available from Gilson include a lightweight 2hp Portable Model and a 5hp Heavy-Duty Model for high production applications. The HM-60 Portable Saw accommodates 14in (356mm) diameter blades for up to 5in (127mm) cut depth. Heavy Duty HM-62 accomodates 20in (508mm) blades for up to 8in... [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Circular
- Material Cut: Concrete / Masonry
from Cosen Saws, USA
MH-270M Machine Features. — Coolant system. — Wire blade chip brush. — Swivel saw frame for miter cutting capability adjustable left cutting angle from 0 。 to 60 。. — Quick clamping vise, equipped with quick short range sliding device. — Blade tensioning... [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Band
- Cutting Capacity: 3.5 to 8.9
from Grob, Inc.
Increased throat depth for larger applications. Heavy duty Grob Inc. 4 speed transmission with all cold rolled gears and splines. Infinitely variable speed range for complete control of your sawing needs. Band saw blade welder available for making any length blades from economical coil stock. [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Band
- Cutting Capacity: 12 to 24
from Cosen Saws, USA
Machine Structure & Design: ■. Heavy-duty hydraulic cylinder plus precision ground hinge support and guide the rugged saw frame through the entire cutting cycle. Special wear resistant DU bushing is used to ensure durability and long use life. ■. Specially designed heavy-duty cast... [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Band
- Cutting Capacity: 4.3 to 18.1
from Grob, Inc.
Powerhouse built to tackle your toughest needs. Heavy duty Grob Inc. manufactured transmission with all cold rolled gears and splines for extra strength. High speed friction saws makes even cutting hardened steel a breeze. Mechanical safety brake on blade breakage. Friction Saws Models available... [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Band
- Cutting Capacity: 20 to 36
from Cosen Saws, USA
Structure. • Heavy-duty hydraulic cylinder with precision ground hinge support. • Cast iron quick set up vise. • Large rugged base with built-in coolant & hydraulic system. Blade Drive. • 2 hp motor, heavy-duty reducer, & variable step drive assembly. • 4-speed... [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Band
- Cutting Capacity: 9 to 14.5
from Cosen Saws, USA
Specifications: Model. SV-100130. Capacity. Height. 1000mm (39 ”). Throat. 1300mm (51 ”). Length. 2000-7000 mm(79"-276"). Blade. Speed. 20-80M/min(66-264ft/min). Size. 8000L x 67W x 1.6T mm. (315 ” x 2.6 ” x 0.06 ”). Tension. Hydraulic. Guide. Hydraulic. Motor output. [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Band
- Cutting Capacity: 39 to 51
from Cosen Saws, USA
Structure. • Triple Wheels and widened Double Track. • Designed in consideration of heavier cutting load. Blade Drive. • Planetary gearbox guaranteeing high transmission efficiency. • Inverter controlled infinitely variable blade speed. Blade Guidance & Lubrication System. [See More]
- Cutting Type: Manual
- Power Type: AC Power
- Machine Type: Band
- Cutting Capacity: 51 to 63