Circular Saw Sawing Machinery

18 Results
Foundry Saw
from Inductotherm Group

The Foundry Saw, which is part of the Savage Saw product line, is Thermatool ’s solution for the foundry shop where automation and safety are the top priorities. For the breakdown of casting trees or large specialty castings to the handling of small broke down gate systems or investment... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
  • Material Cut: Metal
Friction Saw -- Alpha™ FS170
from Inductotherm Group

For fast single-blade friction cuts up to 6.625 inch (168 mm) diameter, the FS170 friction saw performs. This flying saw tracks tube and pipe speed during production and, using a 100 HP accelerator motor and high-performance low-backlash rack and pinion, cuts precisely at line speeds up to 320 feet... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
  • Cutting Capacity: 0.5000 to 6.62
Gantry Saw
from Inductotherm Group

The Plate Bridge and Plate Gantry Saws, which is part of the Savage Saw product line, is Thermatool ’s solution for companies looking to cut stainless steel or other specialty alloys in a high production environment using both dry and wet abrasive cutting techniques. The plate saw will... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
  • Cutting Capacity: 3 to 12
CNC Sawing and End-Machining Machine -- BC80
from BLM GROUP USA Corporation

Non-stop production 24 hours a day of bushings up to 80 mm (3.125") in diameter and from 10 to 350 mm (.4" to 13.75") long. BC80 is the CNC tube cutting machine for sawing, chamfering and measuring parts made from tubes and solid bars. [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Automatic
  • Cutting Capacity: 3.12 to 4
Component Cutoff Saw -- 03-001CS
from FKN Systek, Inc.

The component cutoff saw can be set up to cut various sizes of headers. An adjustable stop with markers and a fine tuning knob allows quick resetting for different header lengths of 1 to 32 pins. A hold down clamp positions the header for exact cutting. The motor is speed adjustable for selecting... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Manual
Pipe and Tube Cut Off System -- PDTL
from Hymark/Kentucky Gauge

Precision linear steel guide rails with rack and cable trays. Carriage with hardened double ball bearings. Magnetic linear encoder for direct measuring. LED controller, displays in 0.001in/0.01mm (LCD available for. fractional). Linear error compensation, 100 points. Control stand (free standing). [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic (optional feature); Manual
  • Cutting Capacity: 0.2500 to 12.75
Masonry Saw, Portable w/o Blade, 2-Hp, 115V/60Hz -- HM-60
from Gilson Company, Inc.

Masonry saws available from Gilson include a lightweight 2hp Portable Model and a 5hp Heavy-Duty Model for high production applications. The HM-60 Portable Saw accommodates 14in (356mm) diameter blades for up to 5in (127mm) cut depth. Heavy Duty HM-62 accomodates 20in (508mm) blades for up to 8in... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Manual
  • Material Cut: Concrete / Masonry
Benchtop Sectioning Machine -- MSX205M
from LECO Corporation

LECO's MSX205 Series sectioning machine is perfect for creating small sections for electronics and fasteners. This versatile sectioning machine offers both linear and radial feed configurations in a space-efficient benchtop model with 8-inch blade capacity/2.04 HP motor and integrated 4.2 gallon... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
Automatic Sawing Machine
from CMH Manufacturing Co.

Eight station indexing rotary table provides for loading, riser gaging, engraving, sawing, ejection/sorting, and fixture cleaning. In keeping with our continued commitment to meet the needs of our customers and offer accessories that increase efficiency and reduce production costs, we have developed... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Automatic
Rotary Cut Offs -- KC-20 Series
from Comco USA

Our COMCO Rotary Tube Cutter. This is the disc-cutter type. Cleaning is unnecessary because of reduced chips and less oil. Post-cut burrs are very few, and it corresponds to all kinds of materials such as iron, SUS and nonferrous metals. [See More]

  • Machine Type: Circular
  • Cutting Capacity: 8 to 12
  • Power Type: AC Power
  • Material Cut: Metal
Circular Saw Cutoff Machine for Metal Stock -- MC-400YL
from J&S Machine, Inc.

Single head descending blade ( ø275-400mm). Two blade rotation speeds. Servo driven automatic feeding, maintains ±0.1mm length tolerance. Touch screen programming w/ multi-length capabilities. Precision, open style clamps at cutting & feeding area for strengthened clamping force... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Automatic
  • Cutting Capacity: 3.88 to 6.25
CNC Sawing and End-Machining Machine -- EM80
from BLM GROUP USA Corporation

EM80 is a combination saw and machining center for tubes and bar stock, which combines the flexibility of a lathe with the productivity and robustness of a transfer machine. It offers easy to program features and highly productive output. It is designed for continuous, even unmanned, production of... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Automatic
  • Cutting Capacity: 3.12 to 4
S Series Economic PCB Singulation Saw -- s100
from FKN Systek, Inc.

The S100 is an economical PCB singulating saw for moderate production volumes and laboratory use. The diamond saw blade, along with the linear bearing positioning table to guide the PCB to be cut, allows for quick and clean singulation of PCB panels in low volume applications. [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
Benchtop Sectioning Machine -- MSX250A1
from LECO Corporation

The LECO MSX250 Series sectioning machine is ideal for creating medium-sized sections from automotive, ceramic, and composite materials. An automatic pulse feed rate with load control optimizes cutting time, with 10- or 12-inch blade capacity and a 5.4 HP motor. Advanced spindle design offers long... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
Circular Saw Cutoff Machine for Metal Stock -- NSA-80
from J&S Machine, Inc.

Frontal, single cutting head w/ servo driven blade feeding motion. Variable speed blade rotation. CNC - Touch screen programming. Three separate cooling systems to match any application. Steel, round wire brush for chip removal on saw blade. Metal chip removal from machine by programmable conveyor... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Automatic
  • Cutting Capacity: 2.5 to 3.12
S Series Multiple Blade PLC Controlled Saw -- s300x8
from FKN Systek, Inc.

The 300X8 is a multiple blade saw which can handle up to 8 cuts for depaneling boards such as ballast for the lighting industry and other PCBs with overhanging components. Panels to be singulated are loaded onto a tooling plate and the top safety cover is closed. Pushing the start button will begin... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
Benchtop Sectioning Machine -- MSX255M
from LECO Corporation

Ideal for creating medium-sized sections from automotive, ceramic, and composite materials, the MSX255 Series sectioning machine offers 12-inch blade capacity and a 5.4 HP motor. Advanced spindle design offers long life and precise sectioning. Welded steel construction for harsh production... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
Circular Saw Cutoff Machine for Metal Stock -- YL-280CA
from J&S Machine, Inc.

Single head descending blade. Two blade rotation speeds. Adjustable tube stop for consistent cut lengths. Automatic blade rotation start / stop with cutting cycle operation. Cycle start controlled by push button or foot pedal activation. Automatic blade rotation stop / return at the end of each... [See More]

  • Machine Type: Circular
  • Power Type: AC Power
  • Cutting Type: Semi-Automatic
  • Cutting Capacity: 1 to 3.12