Metal Sawing Machinery

27 Results
Foundry Saw
from Inductotherm Group

The Foundry Saw, which is part of the Savage Saw product line, is Thermatool ’s solution for the foundry shop where automation and safety are the top priorities. For the breakdown of casting trees or large specialty castings to the handling of small broke down gate systems or investment... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Friction Saw -- Alpha™ FS170
from Inductotherm Group

For fast single-blade friction cuts up to 6.625 inch (168 mm) diameter, the FS170 friction saw performs. This flying saw tracks tube and pipe speed during production and, using a 100 HP accelerator motor and high-performance low-backlash rack and pinion, cuts precisely at line speeds up to 320 feet... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Gantry Saw
from Inductotherm Group

The Plate Bridge and Plate Gantry Saws, which is part of the Savage Saw product line, is Thermatool ’s solution for companies looking to cut stainless steel or other specialty alloys in a high production environment using both dry and wet abrasive cutting techniques. The plate saw will... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Guillotine Saw
from Inductotherm Group

The Guillotine Saw, which is part of the Savage Saw product line, is Thermatool ’s solution for companies looking to cut specialty alloys, hardened steel bars or shapes in a high production environment using both dry and wet abrasive cutting techniques. This Series will precision cut up to a... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Lab Saw
from Inductotherm Group

The Lab Saw (or Metallurgical Saw), which is part of the Savage Saw product line, is Thermatool ’s solution for companies looking to cut lab samples within a production environment, or with large or irregular work pieces. This Series will precision cut up to an 8 ″ (200mm) high by 24... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Rotator Saw
from Inductotherm Group

The Rotator Saw, which is part of the Savage Saw product line, is Thermatool ’s solution designed to cut ESR and VAR electrodes with speed, safety, and straightness of cut as the primary features. This machine will self-center and clamp any electrode from 10 ” (250mm) to 30 ”... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Super Saw
from Inductotherm Group

The Super Saw, which is part of the Savage Saw product line, is Thermatool ’s solution for companies looking to cut nickel based alloys, tool steel, stainless steel and titanium bars for precision weight forging molts, ERS and VAR end trimming, lab samples and many other applications. This... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Two Bladed Cold Saw -- Alpha™ CS2-170
from Inductotherm Group

For precision milled cuts on product up to 6.625 inch (170 mm) diameter, the Alpha ™ CS2-170 ™ two bladed cold saw performs at speeds up to 265 feet per minute (80 mpm). The blades for the CS2-170 saw are driven by two heavy duty 40 HP AC servo motors and are monitored through speed... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Rotary Cut Offs -- KC-20 Series
from Comco USA

Our COMCO Rotary Tube Cutter. This is the disc-cutter type. Cleaning is unnecessary because of reduced chips and less oil. Post-cut burrs are very few, and it corresponds to all kinds of materials such as iron, SUS and nonferrous metals. [See More]

  • Material Cut: Metal
  • Power Type: AC Power
  • Machine Type: Circular
  • Cutting Capacity: 8 to 12
20 Job Programmable Double Miter Band Saw -- CNC-800DM
from Cosen Saws, USA

Structure. • Swivel sawhead double mitering from +45 to -60 degree. • Precision ground dual column with cross link design ensuring smoothest cutting. • Hydraulic angle lock down device. • Hydraulic shuttle vise assembly. • Sturdy cast work table. • 10 degree blade cant... [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Band
  • Power Type: AC Power
CNC Sawing and End-Machining Machine -- BC80
from BLM GROUP USA Corporation

Non-stop production 24 hours a day of bushings up to 80 mm (3.125") in diameter and from 10 to 350 mm (.4" to 13.75") long. BC80 is the CNC tube cutting machine for sawing, chamfering and measuring parts made from tubes and solid bars. [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Circular Saw Cutoff Machine for Metal Stock -- MC-400YL
from J&S Machine, Inc.

Single head descending blade ( ø275-400mm). Two blade rotation speeds. Servo driven automatic feeding, maintains ±0.1mm length tolerance. Touch screen programming w/ multi-length capabilities. Precision, open style clamps at cutting & feeding area for strengthened clamping force... [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Pipe and Tube Cut Off System -- PDTL
from Hymark/Kentucky Gauge

Precision linear steel guide rails with rack and cable trays. Carriage with hardened double ball bearings. Magnetic linear encoder for direct measuring. LED controller, displays in 0.001in/0.01mm (LCD available for. fractional). Linear error compensation, 100 points. Control stand (free standing). [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic (optional feature); Manual
  • Machine Type: Circular
  • Power Type: AC Power
Canted Frame NC Automatic Straight Cutting Band Saw -- C-760FNC
from Cosen Saws, USA

Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Ductile cast iron and premium cast iron utilized. • 7.5 degree blade cant designed specifically for cutting structural material. Blade Drive. [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Band; Column
  • Power Type: AC Power
CNC Sawing and End-Machining Machine -- EM80
from BLM GROUP USA Corporation

EM80 is a combination saw and machining center for tubes and bar stock, which combines the flexibility of a lathe with the productivity and robustness of a transfer machine. It offers easy to program features and highly productive output. It is designed for continuous, even unmanned, production of... [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Circular Saw Cutoff Machine for Metal Stock -- NSA-80
from J&S Machine, Inc.

Frontal, single cutting head w/ servo driven blade feeding motion. Variable speed blade rotation. CNC - Touch screen programming. Three separate cooling systems to match any application. Steel, round wire brush for chip removal on saw blade. Metal chip removal from machine by programmable conveyor... [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Fully Automatic Saw with Hydraulic Shuttle Vise -- AH-320H
from Cosen Saws, USA

AH-320H Machine Features. Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Back-tilted saw frame for longer blade life. • Hydraulic shuttle vise assembly. Blade Drive. • Specially designed... [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Band
  • Power Type: AC Power
Circular Saw Cutoff Machine for Metal Stock -- YL-280CA
from J&S Machine, Inc.

Single head descending blade. Two blade rotation speeds. Adjustable tube stop for consistent cut lengths. Automatic blade rotation start / stop with cutting cycle operation. Cycle start controlled by push button or foot pedal activation. Automatic blade rotation stop / return at the end of each... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Manual Swivel Head Mitering Saw -- MH-270M
from Cosen Saws, USA

MH-270M Machine Features. — Coolant system. — Wire blade chip brush. — Swivel saw frame for miter cutting capability adjustable left cutting angle from 0 。 to 60 。. — Quick clamping vise, equipped with quick short range sliding device. — Blade tensioning... [See More]

  • Material Cut: Metal
  • Cutting Type: Manual
  • Machine Type: Band
  • Power Type: AC Power
Circular Saw Cutoff Machine for Metal Stock -- YL-400VO
from J&S Machine, Inc.

Single head descending blade ( ø275-400mm). Two blade rotation speeds. Machined & slotted table for mounting cutting fixtures. Automatic coolant circulation system [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Circular
  • Power Type: AC Power
Manual Swivel Head Mitering Saw -- MH-460M
from Cosen Saws, USA

Machine Structure & Design: ■. Heavy-duty hydraulic cylinder plus precision ground hinge support and guide the rugged saw frame through the entire cutting cycle. Special wear resistant DU bushing is used to ensure durability and long use life. ■. Specially designed heavy-duty cast... [See More]

  • Material Cut: Metal
  • Cutting Type: Manual
  • Machine Type: Band
  • Power Type: AC Power
Manual Swivel Vise Mitering Saw -- MH-1016JA/SH-1016JA
from Cosen Saws, USA

Structure. • Heavy-duty hydraulic cylinder with precision ground hinge support. • Cast iron quick set up vise. • Large rugged base with built-in coolant & hydraulic system. Blade Drive. • 2 hp motor, heavy-duty reducer, & variable step drive assembly. • 4-speed... [See More]

  • Material Cut: Metal
  • Cutting Type: Manual
  • Machine Type: Band
  • Power Type: AC Power
NC Programmable Fully Automatic Horizontal Band Saw -- C2
from Cosen Saws, USA

Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen ’s C-TECH series. Cut more! Cut better! For less!. 5+1 advantages you should NOT miss!!. 1. Safe cutting... [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Band
  • Power Type: AC Power
NC Programmable Fully Automatic Horizontal Band Saw -- C5
from Cosen Saws, USA

Introducing Cosen C-tech series with exclusive V_Drive technology The ultimate cutting solution for your productivity needs has arrived! Enjoy the six advantages provided by Cosen ’s C-TECH series. Cut more! Cut better! For less!. 5+1 advantages you should NOT miss!!. 1. Safe cutting... [See More]

  • Material Cut: Metal
  • Cutting Type: Automatic
  • Machine Type: Band
  • Power Type: AC Power
Semi-Automatic Canted Frame Straight Cutting Saw -- SH-1000F
from Cosen Saws, USA

Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. • Ductile cast iron and premium cast iron utilized. • 7.5 degree blade cant designed specifically for cutting large structural steel. Blade Drive. [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Band; Column
  • Power Type: AC Power
Semi-Automatic Heavyduty Bandsaw -- SH-1010W
from Cosen Saws, USA

Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. Blade Drive. • Specially designed gearbox for high lateral pressure. • Planetary gearbox provides higher efficiency than traditional worm gear... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Band; Column
  • Power Type: AC Power
Semi-Automatic Heavyduty Bandsaw -- SH-1080D
from Cosen Saws, USA

Structure. • Oversized precision ground, large dual columns. • Cross link connecting two columns for enhanced structural strength. Blade Drive. • Specially designed gearbox for high lateral pressure. • Planetary gearbox provides higher efficiency than traditional worm gear... [See More]

  • Material Cut: Metal
  • Cutting Type: Semi-Automatic
  • Machine Type: Band; Column
  • Power Type: AC Power