Vapor Cooler CPU Coolers
from ToneCooling Technology Co., Ltd
This active LGA4189 CPU cooler is engineered for efficient cooling of Intel Xeon processors on rectangular motherboards within 2U server environments, combining a high-speed fan with an aluminum fin design and heat pipes. AI/ML Clusters: Supports NVIDIA HGX H100 8-GPU configurations. Zero throttling... [See More]
- Device: Active Heat Sink; Vapor Cooler
- W: 80
- L: 113
- H: 66.3
from Rego Electronics Inc.
We are excited to announce that we have just launched new cooler product of 1U 95 watts for Intel ® Socket 1155/1156/1150 CPU. They are for application in markets such us Industry PC, Server, Telecommunication and Instrumentation, etc. In addition, these Coolers are really good for dissipating... [See More]
- Device: Vapor Cooler
- W: 90.3
- L: 92
- H: 30.7
from ToneCooling Technology Co., Ltd
#183;High Thermal Conductivity: The Vapor Chamber uses phase change through liquid evaporation and condensation to rapidly and evenly spread heat, offering excellent thermal conductivity. ·Uniform Heat Distribution: The design allows heat to quickly diffuse across the entire surface, reducing... [See More]
- Device: Vapor Cooler