MRO / Construction Abrasive Discs
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 8.00
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.500
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 6.00
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.500
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 2.00
- Disc / Backing Type: Nonwoven
- Type: Aluminum Oxide
from Norton Abrasives
Bear-Tex ® Rapid Strip ™ Disc [See More]
- Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Right Angle Grinder
- Outer / OD: 2.00
- Disc / Backing Type: Nonwoven
- Type: Silicon Carbide
from Norton Abrasives
Bear-Tex ® Surface Blending Disc [See More]
- Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
- Outer / OD: 2.00
- Disc / Backing Type: Nonwoven
- Type: Aluminum Oxide
from Norton Abrasives
The Norton Blaze line of fiber discs just got even better with the addition of BlazeX, a new formulation specifically designed for better performance on carbon steel and soft-to-grind metals.BlazeX fiber discs are available in:4-1/2" x 7/8", 5" x 7/8", and 7" x 7/8" sizesBoth standard hole and... [See More]
- Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
- Outer / OD: 4.50 to 7.00
- Disc / Backing Type: Fibre
- Type: Ceramic
from Norton Abrasives
Our ceramic alumina blend cuts faster and outlasts aluminum oxide and zirconia discs; good choice when initial price is a key purchasing consideration [See More]
- Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
- Outer / OD: 3.00
- Disc / Backing Type: Cloth
- Type: Ceramic
from Norton Abrasives
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not load... [See More]
- Applications & Materials Abraded: Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
- Outer / OD: 0.75
- Disc / Backing Type: Nonwoven
- Mounting: QuickChange
from Norton Abrasives
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not load... [See More]
- Applications & Materials Abraded: Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
- Outer / OD: 0.75
- Disc / Backing Type: Nonwoven
- Mounting: QuickChange
from Norton Abrasives
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not load... [See More]
- Applications & Materials Abraded: Cleaning and Surface Prep; Finishing and Deburring; Metalworking; MRO / Welding; Portable Grinder or Handheld
- Outer / OD: 0.75
- Disc / Backing Type: Nonwoven
- Mounting: QuickChange
from Norton Abrasives
Merit ® A/O Fibre [See More]
- Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
- Outer / OD: 4.50
- Disc / Backing Type: Fibre
- Bore / Shank: 0.875
from Norton Abrasives
Merit ® ZA Fibre [See More]
- Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
- Outer / OD: 4.50
- Disc / Backing Type: Fibre
- Bore / Shank: 0.875
from Norton Abrasives
Multi-functional abrasive for dust free sanding. Sanding often times can be messy. With Norton MeshPower disc we have created a product that provides virtually dust free sanding, meaning a cleaner and healthier working environment, a better finish and a much more comfortable sanding experience. [See More]
- Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; MRO / Welding
- Outer / OD: 5.00 to 16.00
- Disc / Backing Type: Mesh
- Type: Ceramic
from Norton Abrasives
Metalite ® R228 Speed-Lok TR Cloth [See More]
- Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
- Outer / OD: 1.00
- Disc / Backing Type: Cloth
- Type: Aluminum Oxide
from Norton Abrasives
Next generation, self-sharpening zirconia alumina abrasive delivers fast cut rate and outlasts conventional zirconia discs 2 to 1 [See More]
- Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; MRO / Welding; Woodworking
- Outer / OD: 5.88
- Disc / Backing Type: Paper
- Type: Alumina Zirconia
from Norton Abrasives
P-graded, aluminum oxide grain provides aggressive, cutting action [See More]
- Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
- Outer / OD: 5.00
- Disc / Backing Type: Paper
- Type: Aluminum Oxide
from Norton Abrasives
30%+ life vs. competitive aluminum oxide products. With their economical initial price and versatility, Neon products are ideal choice for shops with numerous requirements - from roughing to finishing. A good choice for general purpose, hard-to grind stainless steel, and light-to... [See More]
- Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
- Outer / OD: 7.00
- Disc / Backing Type: Cloth
- Bore / Shank: 0.875
from Norton Abrasives
White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]
- Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
- Outer / OD: 3.00
- Disc / Backing Type: Film
- Type: Aluminum Oxide
from Norton Abrasives
With the RapidPrep XHD discs, Norton has gone beyond delivering a faster cut and longer life to reducing application steps. Now you can remove weld lines, weld splatter, weld discoloration and blend surfaces in a SINGLE STEP.Ideal for work on stainless steel and aluminum, these discs deliver... [See More]
- Applications & Materials Abraded: Dry Grinding or Sanding; Electronics; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
- Type: Ceramic
- Disc / Backing Type: Nonwoven
from Norton Abrasives
Norton SG Blaze R980 PSA Cloth Discs [See More]
- Applications & Materials Abraded: Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
- Outer / OD: 12.00
- Disc / Backing Type: Cloth
- Type: Ceramic
from Norton Abrasives
For the greatest productivity and lowest total cost, choose Norton SG Blaze Cloth PSA Discs for greater durability and longest life on tough applications. The above Norton SG BLAZE PLUS improvements are in addition to the industry-leading performance of our original BLAZE products: Lasts 50% to 200%... [See More]
- Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
- Outer / OD: 5.00
- Disc / Backing Type: Cloth
- Type: Ceramic
from Norton Abrasives
Norton ®SG R981 Speed-Lok TR Cloth [See More]
- Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
- Outer / OD: 1.50
- Disc / Backing Type: Cloth
- Type: Aluminum Oxide; Ceramic
from Norton Abrasives
Norzon ® Plus F826 Fibre [See More]
- Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Right Angle Grinder
- Outer / OD: 4.50
- Disc / Backing Type: Fibre
- Bore / Shank: 0.875
from Norton Abrasives
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not... [See More]
- Applications & Materials Abraded: Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
- Outer / OD: 0.75
- Disc / Backing Type: Nonwoven
- Type: Aluminum Oxide
from Norton Abrasives
Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not... [See More]
- Applications & Materials Abraded: Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
- Outer / OD: 0.75
- Disc / Backing Type: Nonwoven
- Type: Aluminum Oxide