Film Disc Abrasive Discs

39 Results
Norton NorKut ZA Coarse Arbor Thread Quick-Change Polymer Disc -- 63642503656
from Norton Abrasives

Durable zirconia alumina grain is resin bonded to a unique polymer backing which resists cracking and breaking; can be trimmed to the 1 Inch core [See More]

  • Disc / Backing Type: Film
  • Type: Alumina Zirconia
  • Outer / OD: 3.00
  • Grit Size: 24
Norton NorKut ZA Coarse Arbor Thread Quick-Change Polymer Disc -- 63642503657
from Norton Abrasives

Durable zirconia alumina grain is resin bonded to a unique polymer backing which resists cracking and breaking; can be trimmed to the 1 Inch core [See More]

  • Disc / Backing Type: Film
  • Type: Alumina Zirconia
  • Outer / OD: 3.00
  • Grit Size: 36
Norton NorKut ZA Coarse Arbor Thread Quick-Change Polymer Disc -- 63642503658
from Norton Abrasives

Durable zirconia alumina grain is resin bonded to a unique polymer backing which resists cracking and breaking; can be trimmed to the 1 Inch core [See More]

  • Disc / Backing Type: Film
  • Type: Alumina Zirconia
  • Outer / OD: 3.00
  • Grit Size: 50
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088701
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 3.00
  • Grit Size: 800
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088702
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 3.00
  • Grit Size: 1000
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088703
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 3.00
  • Grit Size: 1200
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088704
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 3.00
  • Grit Size: 1500
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088710
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 5.00
  • Grit Size: 1500
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088713
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 6.00
  • Grit Size: 800
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088714
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 6.00
  • Grit Size: 1000
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088715
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 6.00
  • Grit Size: 1200
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088716
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
  • Outer / OD: 6.00
  • Grit Size: 1500
Abrasive Microfinishing Films
from Advanced Abrasives Corp.

Abrasive Micro-finishing Films. Our abrasive micro-finishing films are particularly effective for precision super-finishing and are available as sheets, various diameter discs, rolls, belts and ribbons or custom formats / sizes per your application. Choose from diamond, aluminum oxide or silicon... [See More]

  • Disc / Backing Type: Film; Superabrasive (optional feature)
  • System: Micron Graded
  • Type: Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
  • Applications & Materials Abraded: Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
3M 254X Aluminum Oxide Lapping Film Disc - 2 Micron Grade - 5 in Diameter - 41773 -- 051141-41773 [60020028167 from 3M]
from R. S. Hughes Company, Inc.

3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 41773 lapping film disc having a grade of 2 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
Lapping Film
from Advanced Abrasives Corp.

Lapping Film. Lapping film is ideal for applications in which edge retention is critical. Particularly with cross-sections of dissimilar hardness materials and so is often used in the fine grinding of photonics and electronics components. Our lapping film comprises a flat, high quality 3 mil (25.4... [See More]

  • Disc / Backing Type: Film; Superabrasive (optional feature)
  • Type: Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
  • Outer / OD: 4.00 to 12.00
  • Grit Size: 0 to 60
3M 261X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - 5 in Diameter - 49988 -- 051111-49988 [60070008663 from 3M]
from R. S. Hughes Company, Inc.

3M 261X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49988 lapping film disc having a grade of 0.3 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 261X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - 8 in Diameter - 80818 -- 051144-80818 [60650011749 from 3M]
from R. S. Hughes Company, Inc.

3M 261X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 80818 lapping film disc having a grade of 12 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 261X Aluminum Oxide Lapping Film Disc - 3 Micron Grade - 5 in Diameter - 50137 -- 051111-50137 [60070010180 from 3M]
from R. S. Hughes Company, Inc.

3M 261X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50137 lapping film disc having a grade of 3 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 261X Aluminum Oxide Lapping Film Disc - 30 Micron Grade - 5 in Diameter - 50139 -- 051111-50139 [60070010206 from 3M]
from R. S. Hughes Company, Inc.

3M 261X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50139 lapping film disc having a grade of 30 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 261X Aluminum Oxide Lapping Film Disc - 5 Micron Grade - 5 in Diameter - 50138 -- 051111-50138 [60070010198 from 3M]
from R. S. Hughes Company, Inc.

3M 261X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50138 lapping film disc having a grade of 5 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 261X Aluminum Oxide Lapping Film Disc - 9 Micron Grade - 8 in Diameter - 49766 -- 051111-49766 [60070007954 from 3M]
from R. S. Hughes Company, Inc.

3M 261X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49766 lapping film disc having a grade of 9 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 262X Aluminum Oxide Lapping Film Disc - 1 Micron Grade - 5 in Diameter - 50159 -- 051111-50159 [60070010404 from 3M]
from R. S. Hughes Company, Inc.

3M 262X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 50159 lapping film disc having a grade of 1 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc 9 μ Grit - 6 in Diameter - 80141 -- 051144-80141 [60650011517 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 9 μ. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Extra Fine Grade 30 Grit - 1 in Diameter - 54505 -- 051111-54505 [60020002444 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 30. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Extra Fine Grade 30 Grit - 5 in Diameter - 5 Vacuum Holes - 54519 -- 051111-54519 [60020002584 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 30. To aid in dust control, this product is designed to work with vacuum systems and comes with 5 holes built into the PSA... [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Extra Fine Grade 30 Grit - 6 in Diameter - 6 Vacuum Holes - 80816 -- 051144-80816 [60650031853 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 30. To aid in dust control, this product is designed to work with vacuum systems and comes with 6 holes built into the PSA... [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Extra Fine Grade 40 Grit - 1 in Diameter - 54506 -- 051111-54506 [60020002451 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 40. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Roll Extra Fine Grade 30 Grit - 3 in Diameter - 54462 -- 051111-54462 [60020002063 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the PSA disc roll forming a grit of 30. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Super Fine Grade 15 Grit - 1 in Diameter - 54504 -- 051111-54504 [60020002436 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 15. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Super Fine Grade 15 Grit - 10 in Diameter - 49994 -- 051111-49994 [60070008721 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 15. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Super Fine Grade 15 Grit - 5 in Diameter - 76977 -- 051144-76977 [60020006445 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 15. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Super Fine Grade 20 Grit - 5 in Diameter - 76976 -- 051144-76976 [60020008763 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 20. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Very Fine Grade 100 Grit - 4 in Diameter - 54513 -- 051111-54513 [60020002527 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 100. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Very Fine Grade 50 Grit - 4 3/4 in Diameter - 54515 -- 051111-54515 [60020002543 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 4 3/4 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 50. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Very Fine Grade 60 Grit - 1 in Diameter - 54507 -- 051111-54507 [60020002469 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 60. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Very Fine Grade 60 Grit - 5 in Diameter - 5 Vacuum Holes - 54520 -- 051111-54520 [60020002592 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 60. To aid in dust control, this product is designed to work with vacuum systems and comes with 5 holes built into the PSA... [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 268L Coated Aluminum Oxide Disc Very Fine Grade 80 Grit - 1 in Diameter - 54508 -- 051111-54508 [60020002477 from 3M]
from R. S. Hughes Company, Inc.

3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the PSA disc forming a grit of 80. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 269XA Aluminum Oxide Lapping Film Disc - 10 Micron Grade - 1 1/4 in Diameter - 90121 -- 051111-90121 [60020021097 from 3M]
from R. S. Hughes Company, Inc.

3M 269XA lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 90121 lapping film disc having a grade of 10 Micron. [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
3M 360L Coated Aluminum Oxide Hook & Loop Disc - P1000 Grit - 3 in Diameter - 20829 -- 051141-20829 [60440140956 from 3M]
from R. S. Hughes Company, Inc.

3M coated 360L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the hook & loop disc forming a grit of P1000. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed... [See More]

  • Disc / Backing Type: Film
  • Type: Aluminum Oxide