Foam / Sponge Abrasive Discs
from R. S. Hughes Company, Inc.
3M Trizact coated polishing disc uses ceramic as the abrasive material and has a diameter of 5 in5 in. 3M incorporates this ceramic material into the polishing disc forming a grit of 3000. [See More]
- Disc / Backing Type: Coated Sponge or Foam
- Grit Size: 3000
- Type: Ceramic
from CS UNITEC
The MAGNUM ® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding... [See More]
- Disc / Backing Type: Coated Sponge or Foam
- Grit Size: 80
- Outer / OD: 4.50
- Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking
from CS UNITEC
The MAGNUM ® TOPMIX was developed to increase material removal during finishing while also improving service life. The 80 combination grit is much more aggressive than our MAGNUM ® FLEECE TOP 80 grit (see below). Individual flaps with foamed and compressed fleece offer a much higher removal... [See More]
- Disc / Backing Type: Coated Sponge or Foam
- Grit Size: 80
- Outer / OD: 5.00
- Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking