Plastics / Composites Abrasive Discs
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 8.00
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.500
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 6.00
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.500
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 6.00
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.500
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 8.00
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.500
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 6.00
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.250
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 2.00
- Disc / Backing Type: Nonwoven
- Type: Aluminum Oxide
from Norton Abrasives
Bear-Tex ® High Strength Disc [See More]
- Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
- Outer / OD: 3.00
- Disc / Backing Type: Nonwoven
- Type: Aluminum Oxide
from Norton Abrasives
FDD2SL60 Diamond Electroplated TR Disc [See More]
- Applications & Materials Abraded: CeramicsGlass; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Plastics or Composites
- Outer / OD: 2.00
- Disc / Backing Type: Superabrasive; Flexible
- Type: Diamond
from Norton Abrasives
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features. • P-graded, silicon carbide abrasive. • Water-based stearate, non-pigmented,. • Fiber-reinforced, latex paper backing. Benefits. Easy penetration of the... [See More]
- Applications & Materials Abraded: Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld; Plastics or Composites; Woodworking
- Outer / OD: 5.00
- Disc / Backing Type: Paper
- Type: Silicon Carbide
from Flexovit USA, Inc.
Made of an open web of strong continuous nylon filaments to which coarse silicon carbide abrasive grain is bonded. Combination of a soft open backing with an extremely aggressive abrasive makes these discs ultra efficient in removing resistant materials left on the work surface without excessively... [See More]
- Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking; Plastics or Composites
- Outer / OD: 4.00
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.250
from CS UNITEC
Electro-plated (EP) diamond discs from CS Unitec are for grinding and sanding fiberglass and hard plastics. Fast working and long service life. [See More]
- Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Plastics or Composites; Fiberglass
- Grit Size: 30
- Outer / OD: 4.50
- Mounting: Handheld
from Flexovit USA, Inc.
Made of an open web of strong continuous nylon filaments to which coarse silicon carbide abrasive grain is bonded. Combination of a soft open backing with an extremely aggressive abrasive makes these discs ultra efficient in removing resistant materials left on the work surface without excessively... [See More]
- Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking; Plastics or Composites
- Outer / OD: 4.50
- Disc / Backing Type: Nonwoven
- Bore / Shank: 0.875
from Flexovit USA, Inc.
Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A80-D. For finishing metals of all types, and sanding of wood, plastic and fiberglass. Stearate coating resists loading from material or painted surfaces. [See More]
- Applications & Materials Abraded: Blending & Intermediate Cutting; Metalworking; Plastics or Composites; Woodworking; Fiberglass
- Outer / OD: 5.00
- Disc / Backing Type: Paper
- Grit Size: 80