Dry Grinding Abrasive Discs

58 Results
Adalox® A270 Paper Disc -- 66261127463
from Norton Abrasives

Adalox ® A270 Paper Disc [See More]

  • Applications & Materials Abraded: Automotive; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld; Wet Grinding or Sanding; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Type: Aluminum Oxide
Bear-Tex® High Strength Disc -- 66261014792
from Norton Abrasives

Bear-Tex ® High Strength Disc [See More]

  • Applications & Materials Abraded: Automotive; Bench, Pedestal or Backstand; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Straight Shaft Grinder
  • Outer / OD: 2.00
  • Disc / Backing Type: Nonwoven
  • Type: Aluminum Oxide
Bear-Tex® Rapid Strip™ Disc -- 66261013402
from Norton Abrasives

Bear-Tex ® Rapid Strip ™ Disc [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Right Angle Grinder
  • Outer / OD: 2.00
  • Disc / Backing Type: Nonwoven
  • Type: Silicon Carbide
Bear-Tex® Surface Blending Disc -- 66261004431
from Norton Abrasives

Bear-Tex ® Surface Blending Disc [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
  • Outer / OD: 2.00
  • Disc / Backing Type: Nonwoven
  • Type: Aluminum Oxide
BlazeX Fiber Discs for Carbon Steel
from Norton Abrasives

The Norton Blaze line of fiber discs just got even better with the addition of BlazeX, a new formulation specifically designed for better performance on carbon steel and soft-to-grind metals.BlazeX fiber discs are available in:4-1/2" x 7/8", 5" x 7/8", and 7" x 7/8" sizesBoth standard hole and... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
  • Outer / OD: 4.50 to 7.00
  • Disc / Backing Type: Fibre
  • Type: Ceramic
CORA® KJ370 PSA Cloth Disc -- 66623351358
from Norton Abrasives

CORA ® KJ370 PSA Cloth Disc [See More]

  • Applications & Materials Abraded: Automotive; Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Cloth
  • Type: Aluminum Oxide
FDD2P60 Diamond Electroplated PSA Disc -- 66260308159
from Norton Abrasives

FDD2SL60 Diamond Electroplated TR Disc [See More]

  • Applications & Materials Abraded: CeramicsGlass; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Plastics or Composites
  • Outer / OD: 2.00
  • Disc / Backing Type: Superabrasive; Flexible
  • Type: Diamond
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc -- 08834160458
from Norton Abrasives

Our ceramic alumina blend cuts faster and outlasts aluminum oxide and zirconia discs; good choice when initial price is a key purchasing consideration [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
  • Outer / OD: 3.00
  • Disc / Backing Type: Cloth
  • Type: Ceramic
Merit® A/O Fibre -- 66623353309
from Norton Abrasives

Merit ® A/O Fibre [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
Merit® Ceramic Fibre -- 66623355601
from Norton Abrasives

Merit ® ZA Fibre [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
MeshPower M920 CA Coarse Grit Net H&L Disc
from Norton Abrasives

Multi-functional abrasive for dust free sanding. Sanding often times can be messy. With Norton MeshPower disc we have created a product that provides virtually dust free sanding, meaning a cleaner and healthier working environment, a better finish and a much more comfortable sanding experience. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; MRO / Welding
  • Outer / OD: 5.00 to 16.00
  • Disc / Backing Type: Mesh
  • Type: Ceramic
Metalite® R228 PSA Cloth Disc -- 66261136530
from Norton Abrasives

Metalite ® R228 PSA Cloth Disc [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 2.00
  • Disc / Backing Type: Cloth
  • Type: Aluminum Oxide
Metalite® R228 Speed-Lok TR Cloth -- 66261138098
from Norton Abrasives

Metalite ® R228 Speed-Lok TR Cloth [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
  • Outer / OD: 1.00
  • Disc / Backing Type: Cloth
  • Type: Aluminum Oxide
No-Fil® A275 Paper Disc -- 66261136376
from Norton Abrasives

No-Fil ® A275 Paper Disc [See More]

  • Applications & Materials Abraded: Automotive; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld; Wet Grinding or Sanding; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 3.50
  • Disc / Backing Type: Paper
  • Type: Aluminum Oxide
No-Fil® A275 Vacuum Paper Disc -- 66261131498
from Norton Abrasives

No-Fil ® A275 Vacuum Paper Disc [See More]

  • Applications & Materials Abraded: Automotive; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld; Wet Grinding or Sanding; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Type: Aluminum Oxide
No-Fil® Adalox® A290 Vacuum -- 66261130266
from Norton Abrasives

No-Fil ® Adalox ®A290 Paper Disc [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Grit Size: 60
No-Fil® Adalox®A290 Paper Disc -- 66261149831
from Norton Abrasives

No-Fil ® Adalox ®A290 Paper Disc [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Grit Size: 60
No-Fil® Norton SG A975 Paper -- 66261140502
from Norton Abrasives

No-Fil ® Norton SG A975 Paper [See More]

  • Applications & Materials Abraded: Automotive; Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Metalworking; Portable Grinder or Handheld; Wet Grinding or Sanding; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Type: Ceramic
Norton A275OP AO Medium Grit Paper H&L Disc -- 66261131663
from Norton Abrasives

Premium P-graded, heat treated, toughened aluminum oxide abrasive delivers superior life, fast cut rate, consistent finish [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding
  • Type: Aluminum Oxide
  • Disc / Backing Type: Paper
  • System: FEPA P Graded
Norton Bear-Tex Blaze Rapid Strip CA Coarse Grit Non-Woven Arbor Hole Disc -- 66261009324
from Norton Abrasives

Blaze ceramic grain cuts 2X plus faster than competitive discs; leaves a thoroughly cleaned surface, ensuring excellent adhesion in subsequent processes such as coating, painting and soldering [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Type: Aluminum Oxide
  • Outer / OD: 4.00
  • System: FEPA P Graded
Norton Blaze CA Coarse TS (Type II) Quick-Change Cloth Disc - 66261162307 -- 66261162307
from Norton Abrasives

Our 100% ceramic grain constantly exposes sharper edges to deliver highest productivity at lowest overall costs vs. competitive lower-ratio ceramic discs [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding
  • Type: Ceramic
  • Disc / Backing Type: Polyester
  • Grit Size: 36
Norton BlueFire ZA Coarse Grit Paper H&L Edger Disc -- 66623319934
from Norton Abrasives

Next generation, self-sharpening zirconia alumina abrasive delivers fast cut rate and outlasts conventional zirconia discs 2 to 1 [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; MRO / Welding; Woodworking
  • Outer / OD: 5.88
  • Disc / Backing Type: Paper
  • Type: Alumina Zirconia
Norton DrillSand AO Coarse Paper Slotted Disc - 07660702495 -- 07660702495
from Norton Abrasives

P-graded, aluminum oxide grain provides aggressive, cutting action [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Type: Aluminum Oxide
Norton Neon F766 Fiber Disc -- 66254488876
from Norton Abrasives

30%+ life vs. competitive aluminum oxide products. With their economical initial price and versatility, Neon products are ideal choice for shops with numerous requirements - from roughing to finishing. A good choice for general purpose, hard-to grind stainless steel, and light-to... [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 7.00
  • Disc / Backing Type: Cloth
  • Bore / Shank: 0.875
Norton Pure Ice AO Fine Grit Film H&L Disc -- 77696088702
from Norton Abrasives

White aluminum oxide grain and patented resin system for better life, cut rate, and finish [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
  • Outer / OD: 3.00
  • Disc / Backing Type: Film
  • Type: Aluminum Oxide
EB Diamond Disc -- EB4007830
from CS UNITEC

Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments. Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels,... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Grit Size: 30
  • Outer / OD: 4.00
  • Mounting: Handheld
Abrasive Discs For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding
  • Type: Silicon Carbide
  • Outer / OD: 1.00 to 8.00
  • Grit Size: 180 to 1200
Resin Fiber Disc -- 742036-0-3
from Makita USA, Inc.

Features. Superior Stock removal. Specially formulated resin bond coat. Great for metal & wood [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Woodworking
  • Bore / Shank: 0.625
  • Outer / OD: 4.00
  • Type: Resin Fiber
Abrasive Disc for Cleaning Stainless Steel Welds -- FX™ STAINLESS
from Walter Surface Technologies

These specially formulated non-woven abrasives help to remove heat tint and discoloration from stainless steel surfaces while simultaneously leaving a #4 finish. They can replace wire brushes in many applications without any risk of contaminating stainless steel or aluminum surfaces. FEATURES. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
  • Outer / OD: 6.00
  • Disc / Backing Type: Nonwoven
  • Bore / Shank: 0.875
EP Diamond Disc -- DKGF5811530
from CS UNITEC

Electro-plated (EP) diamond discs from CS Unitec are for grinding and sanding fiberglass and hard plastics. Fast working and long service life. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Plastics or Composites; Fiberglass
  • Grit Size: 30
  • Outer / OD: 4.50
  • Mounting: Handheld
Grinding Wheels For Metallographic Uses
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding
  • Type: Aluminum Oxide; Silicon Carbide
  • Outer / OD: 8.00 to 14.00
  • Grit Size: 150
Abrasive Disc for Light Welds -- TWIST BLENDEX U™
from Walter Surface Technologies

Designed for deburring, cleaning, blending, finishing light welds and polishing hard to reach areas. FEATURES. Versatile , long lasting, superb finish. Quick-Change Twist system makes changing discs easy and fast. Eliminates downtime and maximizes productivity. Non loading, flexible. MATERIALS. [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
  • Mounting: QuickChange; Quick-Change Twist System
  • Outer / OD: 3.00
FIX Fleece (Nonwoven) Flap Disc -- 80615
from CS UNITEC

Versatile disc for fine surface conditioning and pre-polishing. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Nonwoven
  • Mounting: HookLoop
Abrasive Wheel with Proprietary Cyclone™ Technology Grain Blend -- ERGOFLEX™
from Walter Surface Technologies

Ergoflex ™ is an abrasive that combines our proprietary Cyclone ™ Technology grain blend with a type 29 disc design to provide a solution for professionals looking to maximize workplace safety and ergonomics without sacrificing productivity. Features. Advanced Cyclone Technology abrasive... [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
  • Bore / Shank: 0.875
  • Outer / OD: 4.50 to 7.00
  • Grit Size: 36
FIX TZ Pyramid Flap Disc -- 80932
from CS UNITEC

New abrasive fabric with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish. FIX TZ Pyramid discs reduce the amount of work required compared to grinding belt sleeves and fleece sleeves and are ideal for pre-polishing for later mirror finishes and for... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Finishing and Deburring; Metalworking
  • Grit Size: 320
  • Outer / OD: 4.50
  • Mounting: HookLoop
Coarse Conditioning Discs -- TWIST™ Blendex
from Walter Surface Technologies

For most heavy-duty applications. FEATURES. Excellent for working in confined places. Long life. Non-woven construction will conform to the workpiece. Plastic "TR" button for quick mounting. Produce a uniform surface finish. MATERIALS. All metals. APPLICATIONS. Deburring. Decorative finishes. [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 2.00 to 3.00
  • Disc / Backing Type: Nonwoven
  • Mounting: QuickChange; Plastic "TR" button for quick mounting
FIX Zirconium Disc -- 80914
from CS UNITEC

Abrasive disc with Hook & Loop fastening and an outstanding grinding capacity. Ideal for body shops and car workshops. [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld
  • Outer / OD: 6.00
  • Disc / Backing Type: Nonwoven
  • Type: Zirconium
Cup Discs for Sander/Polishers or Angle Grinders -- FX™ Cup
from Walter Surface Technologies

FX ™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features. Excellent wheel life. No backing... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Sanding
  • Bore / Shank: 0.625
  • Outer / OD: 4.50 to 5.00
MAGNUM® CLEAN Flap Disc -- 96700
from CS UNITEC

MAGNUM CLEAN ® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base material. The disc itself is iron-free, which means that there is no risk of corrosion. The coarse fleece... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking
  • Outer / OD: 5.00
  • Disc / Backing Type: Cloth
  • Type: Silicon Carbide
Felt Discs -- TWIST™
from Walter Surface Technologies

Designed for polishing. 100% pure premium wool product. Use with Walter polishing pastes. FEATURES. Finishing paste, Mirror finishing. Hook and loop fastening for Quick Step System. Ideal to work with 2" and 3" air tools. Long life. MATERIALS. Aluminum. Brass. Steel, stainless steel. APPLICATIONS. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Finishing and Deburring; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
  • Outer / OD: 2.00 to 3.00
  • Disc / Backing Type: Cloth
  • Mounting: QuickChange; HookLoop
MAGNUM® FLEECE TOP Flap Disc -- 96710
from CS UNITEC

The MAGNUM ® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. Its range of uses is impressive. The FLEECE TOP is an ideal disc for metalworking that requires fine grinding... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Coated Sponge or Foam
  • Grit Size: 80
Flap Disc For Aluminum Surfaces -- Enduro-Flex Alu™
from Walter Surface Technologies

The new Enduro-Flex ALU ™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It ’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to... [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
  • Outer / OD: 4.50 to 7.00
  • Disc / Backing Type: Eco-Trim™ trimmable backing
  • Bore / Shank: 0.625 to 0.875
MAGNUM® TOPMIX Flap Disc -- 96705
from CS UNITEC

The MAGNUM ® TOPMIX was developed to increase material removal during finishing while also improving service life. The 80 combination grit is much more aggressive than our MAGNUM ® FLEECE TOP 80 grit (see below). Individual flaps with foamed and compressed fleece offer a much higher removal... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking
  • Outer / OD: 5.00
  • Disc / Backing Type: Coated Sponge or Foam
  • Grit Size: 80
Flexible Grinding Wheels -- FLEXCUT™
from Walter Surface Technologies

FLEXCUT ™, the leading flexible grinding wheel for over 25 years, is specially formulated to deliver superior removal on all ferrous and non-ferrous metals without clogging or loading. Features. Diamond-Cut pattern - High removal, cool grinding. One step finishing solution to reduce cost. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking
  • Bore / Shank: 0.375 to 0.875
  • Outer / OD: 3.00 to 7.00
PLANTEX® Cool Top® Flap Disc -- 93614
from CS UNITEC

The PLANTEX ® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX ® also protects the environment and precious resources. The result: The PLANTEX ® COOL TOP ® high-tech compound... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Stainless Steel
  • Outer / OD: 4.00
  • Disc / Backing Type: Hemp Fiber
  • Grit Size: 40
Grinding and Blending and Finishing Discs -- FX™ Surface Cleaning Discs
from Walter Surface Technologies

This system makes finishing quick and easy. Each disc can be mounted or removed from the backing pad with a quick turn, reducing downtime and allowing you to go from grinding and blending to applying the final finish in just minutes. Save time and improve the quality of your work!. Features. [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
  • Outer / OD: 2.00 to 3.00
PLANTEX® Flap Disc -- 93514
from CS UNITEC

PLANTEX ® offers important advances in grinding performance, service life, protection for the environment and personal safety. The development of the new PLANTEX ® high-tech compound has resulted in the production of the first flap discs in the world with a backing plate made of natural... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.00
  • Disc / Backing Type: Hemp Fiber
  • Type: Zirconium
Grinding Wheels for Stainless Steel -- STAINLESS™
from Walter Surface Technologies

The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work piece for controlled grinding and a smooth, high quality finish. Features. Excellent wheel life. Fast material removal, cool cutting. High... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking
  • Bore / Shank: 0.625 to 0.875
  • Outer / OD: 4.50 to 9.00
POLY-MAGIC-WHEEL -- 96720
from CS UNITEC

The POLY-MAGIC-WHEEL is designed for finishing and dry polishing in corners, producing up to a perfect mirror finish in just two steps. These discs are made of highly compressed fleece material and are made in a sophisticated production process using compressed single flaps that are strengthened by... [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
  • Type: Fleece
  • Outer / OD: 6.50
  • Grit Size: 80
Pipeline Construction Grinding Wheels -- PIPEFITTER™
from Walter Surface Technologies

These wheels are specially designed and reinforced for grinding joint welds between passes in pipeline construction and pipe fabrication. They do not contain iron, sulfur or chlorine (Fe, S, Cl)and will not contaminate stainless steel. Features. Free of iron, sulfur or chlorine. Outstanding... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking
  • Bore / Shank: 0.625 to 0.875
  • Outer / OD: 4.50 to 9.00
PTX Flap Wheel -- 47211
from CS UNITEC

With radial abrasive cloth flaps in various grit sizes for removing rust, oxidation layers, minor scratches and for the regraining and burnishing of metals. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Grit Size: 40
  • Outer / OD: 4.00
  • Mounting: Handheld
Sanding Discs -- TWIST™ TOPCUT
from Walter Surface Technologies

Long life due to special Zirconia aluming grain formulation. Unique construction for optimal heat dissipation and wear resistance. Color coded backing to easily distinguish between different grit sizes. FEATURES. Excellent for working in confined places. Exceptional performance, highest... [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Type: Alumina Zirconia
  • Outer / OD: 2.00 to 3.00
  • Grit Size: 36 to 120
PTX Fleece (Nonwoven) Wheel -- 47411
from CS UNITEC

Elastic nylon fleece impregnated with abrasives for a first-class finish. Produces shadow-free matte, satin and polished finishes. For removing oxidation on stainless steel and nonferrous metals and also suitable for smoothing wooden surfaces. Very high fleece content by fleece compression. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking
  • Outer / OD: 4.00
  • Disc / Backing Type: Nonwoven
  • Type: Fleece
Surface Finishing Sanding Discs -- TWIST COOLCUT XX™
from Walter Surface Technologies

Use these backing pads with TWIST abrasives to reduce the time spent changing from one abrasive to the next. Use orange backing pads for contour work and finishing or black backing pads for blending and light weld removal. FEATURES. Grit is printed on the back for added convenience. Extremely... [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
  • Type: Ceramic
  • Outer / OD: 2.00 to 3.00
  • Grit Size: 36 to 120
PTX Interleaf (Combi) Wheel -- 47311
from CS UNITEC

Nylon fleece combined with abrasive flaps for matte finishing, burnishing and removing light scratches, oxidation and handling marks on stainless steel and all metals. For removing old paint on wood while smoothing at the same time. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking
  • Type: Nylon/Fleece
  • Outer / OD: 4.00
  • Grit Size: 60
Ultra High Removal Grinding Wheels -- XCAVATOR™ with Comfort Max™ Technology
from Walter Surface Technologies

The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number one priority is high removal, XCAVATOR is the wheel of choice. Confronted with some of the toughest metals in the... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Bore / Shank: 0.625 to 0.875
  • Outer / OD: 4.50 to 9.00
TIGER SHARK-PLANTEX® CLEAN Flap Disc -- 93814
from CS UNITEC

TIGER SHARK-PLANTEX ® elastic discs are unbeatable for the difficult grinding of aluminum. High material removal, reduced grinding temperature and no glazing with aluminum particles make the TIGER SHARK ® the first choice for these applications. This flap disc, with its ceramic/corundum... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Metalworking
  • Outer / OD: 4.00
  • Disc / Backing Type: Cloth
  • Type: Ceramic/Corundum
TRIMTEX® Flap Disc -- 93704
from CS UNITEC

New disc for multifunctional grinding in corners and on flanges and flat surfaces. A large number of perpendicular grinding flaps (approximately twice as many as on conventional flap discs) with small gaps between them mean that for the first time it is possible to combine different operations,... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Hemp Fiber
  • Type: Zirconium