Material Removal / Roughing (Coarse Grits) Abrasive Discs

58 Results
Bear-Tex® Rapid Strip™ Disc -- 66261013402
from Norton Abrasives

Bear-Tex ® Rapid Strip ™ Disc [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Right Angle Grinder
  • Outer / OD: 2.00
  • Disc / Backing Type: Nonwoven
  • Type: Silicon Carbide
Bear-Tex® Surface Blending Disc -- 66261004431
from Norton Abrasives

Bear-Tex ® Surface Blending Disc [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
  • Outer / OD: 2.00
  • Disc / Backing Type: Nonwoven
  • Type: Aluminum Oxide
BlazeX Fiber Discs for Carbon Steel
from Norton Abrasives

The Norton Blaze line of fiber discs just got even better with the addition of BlazeX, a new formulation specifically designed for better performance on carbon steel and soft-to-grind metals.BlazeX fiber discs are available in:4-1/2" x 7/8", 5" x 7/8", and 7" x 7/8" sizesBoth standard hole and... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
  • Outer / OD: 4.50 to 7.00
  • Disc / Backing Type: Fibre
  • Type: Ceramic
FDD2P60 Diamond Electroplated PSA Disc -- 66260308159
from Norton Abrasives

FDD2SL60 Diamond Electroplated TR Disc [See More]

  • Applications & Materials Abraded: CeramicsGlass; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Plastics or Composites
  • Outer / OD: 2.00
  • Disc / Backing Type: Superabrasive; Flexible
  • Type: Diamond
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc -- 08834160458
from Norton Abrasives

Our ceramic alumina blend cuts faster and outlasts aluminum oxide and zirconia discs; good choice when initial price is a key purchasing consideration [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
  • Outer / OD: 3.00
  • Disc / Backing Type: Cloth
  • Type: Ceramic
Merit Surface Prep Course Surface Conditioning Disc -- 08834166242
from Norton Abrasives

Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not load... [See More]

  • Applications & Materials Abraded: Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 0.75
  • Disc / Backing Type: Nonwoven
  • Mounting: QuickChange
Merit Surface Prep Extra Course Surface Conditioning Disc -- 66623340003
from Norton Abrasives

Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not load... [See More]

  • Applications & Materials Abraded: Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 0.75
  • Disc / Backing Type: Nonwoven
  • Mounting: QuickChange
Merit® A/O Fibre -- 66623353309
from Norton Abrasives

Merit ® A/O Fibre [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
Merit® Ceramic Fibre -- 66623355601
from Norton Abrasives

Merit ® ZA Fibre [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
MeshPower M920 CA Coarse Grit Net H&L Disc
from Norton Abrasives

Multi-functional abrasive for dust free sanding. Sanding often times can be messy. With Norton MeshPower disc we have created a product that provides virtually dust free sanding, meaning a cleaner and healthier working environment, a better finish and a much more comfortable sanding experience. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; MRO / Welding
  • Outer / OD: 5.00 to 16.00
  • Disc / Backing Type: Mesh
  • Type: Ceramic
Metalite® R228 Speed-Lok TR Cloth -- 66261138098
from Norton Abrasives

Metalite ® R228 Speed-Lok TR Cloth [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
  • Outer / OD: 1.00
  • Disc / Backing Type: Cloth
  • Type: Aluminum Oxide
No-Fil® Adalox® A290 Vacuum -- 66261130266
from Norton Abrasives

No-Fil ® Adalox ®A290 Paper Disc [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Grit Size: 60
No-Fil® Adalox®A290 Paper Disc -- 66261149831
from Norton Abrasives

No-Fil ® Adalox ®A290 Paper Disc [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Grit Size: 60
Norton Bear-Tex Blaze Rapid Strip CA Coarse Grit Non-Woven Arbor Hole Disc -- 66261009324
from Norton Abrasives

Blaze ceramic grain cuts 2X plus faster than competitive discs; leaves a thoroughly cleaned surface, ensuring excellent adhesion in subsequent processes such as coating, painting and soldering [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Type: Aluminum Oxide
  • Outer / OD: 4.00
  • System: FEPA P Graded
Norton BlueFire ZA Coarse Grit Paper H&L Edger Disc -- 66623319934
from Norton Abrasives

Next generation, self-sharpening zirconia alumina abrasive delivers fast cut rate and outlasts conventional zirconia discs 2 to 1 [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; MRO / Welding; Woodworking
  • Outer / OD: 5.88
  • Disc / Backing Type: Paper
  • Type: Alumina Zirconia
Norton Neon F766 Fiber Disc -- 66254488876
from Norton Abrasives

30%+ life vs. competitive aluminum oxide products. With their economical initial price and versatility, Neon products are ideal choice for shops with numerous requirements - from roughing to finishing. A good choice for general purpose, hard-to grind stainless steel, and light-to... [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 7.00
  • Disc / Backing Type: Cloth
  • Bore / Shank: 0.875
Norton RapidPrep XHD Abrasive Discs
from Norton Abrasives

With the RapidPrep XHD discs, Norton has gone beyond delivering a faster cut and longer life to reducing application steps. Now you can remove weld lines, weld splatter, weld discoloration and blend surfaces in a SINGLE STEP.Ideal for work on stainless steel and aluminum, these discs deliver... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Electronics; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
  • Type: Ceramic
  • Disc / Backing Type: Nonwoven
Norton RazorStar - Fiber Discs for Carbon Steel
from Norton Abrasives

When you need cutting power for your carbon steel applications, look to Norton RazorStar FS1190 Fiber Discs. Featuring a breakthrough engineered shaped ceramic grain technology, these discs are custom-tailored for cool-cutting, long-lasting performance. Norton RazorStar FS1190 Fiber Discs will... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Bore / Shank: 0.875
  • Outer / OD: 4.50 to 9.12
  • Type: Ceramic
Norton SG Blaze R980 PSA Cloth Discs -- 66254416171
from Norton Abrasives

Norton SG Blaze R980 PSA Cloth Discs [See More]

  • Applications & Materials Abraded: Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
  • Outer / OD: 12.00
  • Disc / Backing Type: Cloth
  • Type: Ceramic
Norton SG Blaze R980P Cloth -- 66254461506
from Norton Abrasives

For the greatest productivity and lowest total cost, choose Norton SG Blaze Cloth PSA Discs for greater durability and longest life on tough applications. The above Norton SG BLAZE PLUS improvements are in addition to the industry-leading performance of our original BLAZE products: Lasts 50% to 200%... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Cloth
  • Type: Ceramic
Norton SG® H920 Paper -- 66261149873
from Norton Abrasives

Norton SG ® H920 Paper [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Type: Ceramic
Norton®SG R981 Speed-Lok TR Cloth -- 66261137770
from Norton Abrasives

Norton ®SG R981 Speed-Lok TR Cloth [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
  • Outer / OD: 1.50
  • Disc / Backing Type: Cloth
  • Type: Aluminum Oxide; Ceramic
Norzon® Plus F826 Fibre -- 66261138457
from Norton Abrasives

Norzon ® Plus F826 Fibre [See More]

  • Applications & Materials Abraded: Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Right Angle Grinder
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
Norzon® Plus H822 Paper -- 66261137310
from Norton Abrasives

Norzon ® Plus H822 Paper [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder
  • Outer / OD: 5.00
  • Disc / Backing Type: Paper
  • Type: Alumina Zirconia
Vortex Rapid Prep Course Surface Conditioning Disc -- 66623325013
from Norton Abrasives

Norton Vortex: Reduce cycle times by 50+%. Skip 2 to 5 steps in technical blending operations. Features. New resin system, aerospace-tailored. Proprietary new coating method. Extended form holding. Improved hook and loop backing. Benefits. Smear-free, even on high nickel content alloys. Will not... [See More]

  • Applications & Materials Abraded: Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
  • Outer / OD: 0.75
  • Disc / Backing Type: Nonwoven
  • Type: Aluminum Oxide
EB Diamond Disc -- EB4007830
from CS UNITEC

Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for use in some hazardous environments. Diamond grit protrudes higher off the EB diamond disc than traditional diamond wheels,... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Grit Size: 30
  • Outer / OD: 4.00
  • Mounting: Handheld
Clean and Strip Discs -- H0415
from Flexovit USA, Inc.

Made of an open web of strong continuous nylon filaments to which coarse silicon carbide abrasive grain is bonded. Combination of a soft open backing with an extremely aggressive abrasive makes these discs ultra efficient in removing resistant materials left on the work surface without excessively... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking; Plastics or Composites
  • Outer / OD: 4.00
  • Disc / Backing Type: Nonwoven
  • Bore / Shank: 0.250
Abrasive Disc -- 48-80-4034
from Milwaukee Electric Tool Corporation

BROWN COLOR. MODERATE STOCK REMOVAL-DEBURRING, EDGING, RUST/SCALE REMOVAL, ROUGHING TEXTURE APPLICATION. 5 INCH DIAMETER. 12000 RPM SPEED RATING. COARSE GRIT. MATERIAL NYLON [See More]

  • Applications & Materials Abraded: Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
  • Outer / OD: 5.00
Coarse Conditioning Discs -- TWIST™ Blendex
from Walter Surface Technologies

For most heavy-duty applications. FEATURES. Excellent for working in confined places. Long life. Non-woven construction will conform to the workpiece. Plastic "TR" button for quick mounting. Produce a uniform surface finish. MATERIALS. All metals. APPLICATIONS. Deburring. Decorative finishes. [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 2.00 to 3.00
  • Disc / Backing Type: Nonwoven
  • Mounting: QuickChange; Plastic "TR" button for quick mounting
EP Diamond Disc -- DKGF5811530
from CS UNITEC

Electro-plated (EP) diamond discs from CS Unitec are for grinding and sanding fiberglass and hard plastics. Fast working and long service life. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Plastics or Composites; Fiberglass
  • Grit Size: 30
  • Outer / OD: 4.50
  • Mounting: Handheld
Clean and Strip Discs -- HS450
from Flexovit USA, Inc.

Made of an open web of strong continuous nylon filaments to which coarse silicon carbide abrasive grain is bonded. Combination of a soft open backing with an extremely aggressive abrasive makes these discs ultra efficient in removing resistant materials left on the work surface without excessively... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking; Plastics or Composites
  • Outer / OD: 4.50
  • Disc / Backing Type: Nonwoven
  • Bore / Shank: 0.875
Abrasive Flap Disc -- 48-80-8020
from Milwaukee Electric Tool Corporation

CONICAL TYPE. 7/8 INCH SHANK SIZE. STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION. 5 INCH DIAMETER. 12000 SPEED RATING. ROUND SHANK MOUNTING TYPE. 36 GRIT SIZE NUMBER. MEDIUM GRIT. ZIRCONIA ALUMINA ABRASIVE MATERIAL. RESIN BOND. FIBERGLASS BACKING MATERIAL. MILWAUKEE[R] BRAND. [See More]

  • Applications & Materials Abraded: Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
  • Outer / OD: 5.00
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
Sanding Discs -- TWIST™ TOPCUT
from Walter Surface Technologies

Long life due to special Zirconia aluming grain formulation. Unique construction for optimal heat dissipation and wear resistance. Color coded backing to easily distinguish between different grit sizes. FEATURES. Excellent for working in confined places. Exceptional performance, highest... [See More]

  • Applications & Materials Abraded: Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Type: Alumina Zirconia
  • Outer / OD: 2.00 to 3.00
  • Grit Size: 36 to 120
FIX Fleece (Nonwoven) Flap Disc -- 80615
from CS UNITEC

Versatile disc for fine surface conditioning and pre-polishing. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Nonwoven
  • Mounting: HookLoop
Edger Discs -- X1530
from Flexovit USA, Inc.

Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C16 Combination. Combination cloth and paper backing. Designed to remove wax, paint and mastic. [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Floors
  • Outer / OD: 7.00
  • Disc / Backing Type: Cloth; Paper; Combination
  • Bore / Shank: 0.875
Abrasive Flap Disc -- 48-80-8040
from Milwaukee Electric Tool Corporation

CONICAL TYPE. 5/8 INCH-11 TPI SHANK SIZE. STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION. 7 INCH DIAMETER. 8600 SPEED RATING. ROUND SHANK MOUNTING TYPE. 36 GRIT SIZE NUMBER. MEDIUM GRIT. ZIRCONIA ALUMINA ABRASIVE MATERIAL. RESIN BOND. FIBERGLASS BACKING MATERIAL. MILWAUKEE[R]... [See More]

  • Applications & Materials Abraded: Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
  • Outer / OD: 7.00
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.625
Ultra High Removal Grinding Wheels -- XCAVATOR™ with Comfort Max™ Technology
from Walter Surface Technologies

The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number one priority is high removal, XCAVATOR is the wheel of choice. Confronted with some of the toughest metals in the... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Bore / Shank: 0.625 to 0.875
  • Outer / OD: 4.50 to 9.00
FIX Zirconium Disc -- 80914
from CS UNITEC

Abrasive disc with Hook & Loop fastening and an outstanding grinding capacity. Ideal for body shops and car workshops. [See More]

  • Applications & Materials Abraded: Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld
  • Outer / OD: 6.00
  • Disc / Backing Type: Nonwoven
  • Type: Zirconium
Floor Sanding Discs -- X1549
from Flexovit USA, Inc.

Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C12 Combination. Combination cloth and paper backing. For removing wax, paint and mastic. [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Floors
  • Outer / OD: 15.00
  • Disc / Backing Type: Cloth; Paper; Combination
  • Bore / Shank: 2.000
Abrasive Flap Disc -- 48-80-8100
from Milwaukee Electric Tool Corporation

FLAT TYPE. 7/8 INCH SHANK SIZE. STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION. 4 1/2 INCH DIAMETER. 13300 SPEED RATING. ROUND SHANK MOUNTING TYPE. 4 1/2 DIAMETER - FRACTIONAL. 36 GRIT SIZE NUMBER. MEDIUM GRIT. ZIRCONIA ALUMINA ABRASIVE MATERIAL. RESIN BOND. FIBERGLASS BACKING... [See More]

  • Applications & Materials Abraded: Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
PLANTEX® Cool Top® Flap Disc -- 93614
from CS UNITEC

The PLANTEX ® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX ® also protects the environment and precious resources. The result: The PLANTEX ® COOL TOP ® high-tech compound... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Stainless Steel
  • Outer / OD: 4.00
  • Disc / Backing Type: Hemp Fiber
  • Grit Size: 40
Quick-Change Sanding Discs -- S0220R
from Flexovit USA, Inc.

Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A36. For weld removal and deburring applications. [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 2.00
  • Disc / Backing Type: Cloth
  • Type: Aluminum Oxide
Abrasive Flap Disc -- 48-80-8110
from Milwaukee Electric Tool Corporation

FLAT TYPE. 5/8 INCH-11 TPI SHANK SIZE. STOCK REMOVAL, DEBURRING, BLENDING WELDS, EDGE CHAMFERING APPLICATION. 4-1/2 INCH DIAMETER. 13300 RPM SPEED RATING. ROUND SHANK MOUNTING TYPE. 36 GRIT SIZE NUMBER. MEDIUM GRIT. ZIRCONIA ALUMINA ABRASIVE MATERIAL. RESIN BOND. FIBERGLASS BACKING MATERIAL [See More]

  • Applications & Materials Abraded: Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.625
PLANTEX® Flap Disc -- 93514
from CS UNITEC

PLANTEX ® offers important advances in grinding performance, service life, protection for the environment and personal safety. The development of the new PLANTEX ® high-tech compound has resulted in the production of the first flap discs in the world with a backing plate made of natural... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.00
  • Disc / Backing Type: Hemp Fiber
  • Type: Zirconium
Resin Fiber Discs -- 32201
from Flexovit USA, Inc.

Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A24. Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.00
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.625
PTX Flap Wheel -- 47211
from CS UNITEC

With radial abrasive cloth flaps in various grit sizes for removing rust, oxidation layers, minor scratches and for the regraining and burnishing of metals. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Grit Size: 40
  • Outer / OD: 4.00
  • Mounting: Handheld
Resin Fiber Discs -- 32276
from Flexovit USA, Inc.

Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A24. Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.625
PTX Fleece (Nonwoven) Wheel -- 47411
from CS UNITEC

Elastic nylon fleece impregnated with abrasives for a first-class finish. Produces shadow-free matte, satin and polished finishes. For removing oxidation on stainless steel and nonferrous metals and also suitable for smoothing wooden surfaces. Very high fleece content by fleece compression. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking
  • Outer / OD: 4.00
  • Disc / Backing Type: Nonwoven
  • Type: Fleece
Resin Fiber Discs -- 32401
from Flexovit USA, Inc.

Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA24. Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.00
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.625
PTX Interleaf (Combi) Wheel -- 47311
from CS UNITEC

Nylon fleece combined with abrasive flaps for matte finishing, burnishing and removing light scratches, oxidation and handling marks on stainless steel and all metals. For removing old paint on wood while smoothing at the same time. [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking
  • Type: Nylon/Fleece
  • Outer / OD: 4.00
  • Grit Size: 60
Resin Fiber Discs -- 32476
from Flexovit USA, Inc.

Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA24. Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.625
TRIMTEX® Flap Disc -- 93704
from CS UNITEC

New disc for multifunctional grinding in corners and on flanges and flat surfaces. A large number of perpendicular grinding flaps (approximately twice as many as on conventional flap discs) with small gaps between them mean that for the first time it is possible to combine different operations,... [See More]

  • Applications & Materials Abraded: Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Hemp Fiber
  • Type: Zirconium
Resin Fiber Discs -- 32816
from Flexovit USA, Inc.

Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG24. Made from 100% ceramic grain. The best rate-of-cut and disc life. Heavy stock removal and weld grinding on mild... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
Resin Fiber Discs -- 32876
from Flexovit USA, Inc.

Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG24. Made from 100% ceramic grain. The best rate-of-cut and disc life. Heavy stock removal and weld grinding on mild... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.625
Semi-Flexible Masonry Discs -- S4516
from Flexovit USA, Inc.

Flexovit SPECIALIST Semi-Flexible Masonry Discs consist of a thick layer of coarse silicon carbide bonded to a durable, heavy fiber backing. They should be used with a backup pad. Heavy Duty - C16. Ideal for grinding, blending, finishing, and scouring on a wide variety of concrete, masonry and stone... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Concrete, Masonry, Stone
  • Outer / OD: 4.50
  • Disc / Backing Type: Fibre
  • Bore / Shank: 0.875
Surface Conditioning Discs -- H0075A
from Flexovit USA, Inc.

Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. General Purpose Coarse. Aggressive action. Ideal for rugged applications. [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 5.00
  • Disc / Backing Type: Cloth; Nonwoven
  • Mounting: HookLoop
Surface Conditioning Discs -- H0352J
from Flexovit USA, Inc.

Ideal for deburring, cleaning, blending and polishing. Choose from 'Rolon', 'Spin-On' or 'Hook and Loop' mounting systems. Coarse. Aggressive action. Ideal for rugged applications. [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Outer / OD: 2.00
  • Disc / Backing Type: Nonwoven
  • Mounting: Spin-On
Trim-Kut Sanding Discs -- S0324A
from Flexovit USA, Inc.

Grind and sand in one operation. These discs will outlast resin fiber discs 6 to 1. Multiple choices of adaptors allows for use on angle, vertical shaft or die grinders. A24. Aluminum oxide grain fused to durable polymer backing eliminates the need for a backing pad and permits the trimming of the... [See More]

  • Applications & Materials Abraded: Coarse Grit / Material Removal / Rough Finishing; Metalworking
  • Bore / Shank: 0.312
  • Outer / OD: 3.00
  • Type: Aluminum Oxide