Pushbutton Knob Knobs (industrial)
from Sugatsune America, Inc.
Knob can be pushed in when not in use. For door thickness 15 to 25 mm. (19/32" to 1"). Can be used on thickness up to 35 mm (1-3/8") by counterboring. Similar style to push knob latches PKL-08 [See More]
- Knob Type: Pushbutton
- Material Description: Zinc Alloy
- Knob Material: Metal
- Diameter / Width: 1.25
from Sugatsune America, Inc.
Knob can be pushed in when not in use. For door thickness 15 to 25 mm. (19/32" to 1"). Can be used on thickness up to 35 mm (1-3/8") by counterboring. Similar style to push knob latches PKL-08 [See More]
- Knob Type: Pushbutton
- Material Description: Zinc Alloy
- Knob Material: Metal
- Diameter / Width: 1.25
from Sugatsune America, Inc.
Door Thickness: 15 mm~30 mm (19/32"~3/16"), for doors 13 mm thick, use a 2 mm plastic spacer (sold separately). Order latch body (PKL-S/xxx) and push knob (PKL-08/xxx) for a complete set. Door will be locked when knob is pushed in. Holding Force : 10 kg (22 lbs). Non-handed. Note: To avoid damage to... [See More]
- Knob Type: Pushbutton
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 1.22
from Sugatsune America, Inc.
Door Thickness: 15 mm~30 mm (19/32"~3/16"), for doors 13 mm thick, use a 2 mm plastic spacer (sold separately). Order latch body (PKL-S/xxx) and push knob (PKL-08/xxx) for a complete set. Door will be locked when knob is pushed in. Holding Force : 10 kg (22 lbs). Non-handed. Note: To avoid damage to... [See More]
- Knob Type: Pushbutton
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 1.22