Bar Knob Knobs (industrial)
from Imao-Fixtureworks
Insert a bar between the prongs for maximum leverage and holding force. [See More]
- Knob Type: Bar
- Material Description: Knob: Ductile Cast Iron (FDC450)
- Knob Material: Metal
- Diameter / Width: 1.97 to 3.54
from Jergens, Inc.
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510. Finish: Mill. Thread: 2B-UNC for... [See More]
- Knob Type: Bar
- Material Description: Malleable ASTM 32510
- Knob Material: Metal
- Screw Thread Specifications: 2B-UNC for Inch, Class 6h for Metric
from Monroe Engineering
Material-Ductile Iron Castings Dimensions in Inch [See More]
- Knob Type: Bar
- Material Description: Cast Iron
- Knob Material: Metal
- Diameter / Width: 2
from Rogan Corporation
Knob Style: Solid Top. Material: Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene w/ Brass Insert/Steel Stud
- Knob Material: Plastic
- Diameter / Width: 1.12
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.38
- Knob Material: Plastic
- Height: 1.03
from Reid Supply
Industrial-strength bar knobs can be tightened by hand and further secured by inserting a bar between the four prongs for leverage in heavy clamping applications. These bar knobs are constructed of malleable iron and available in blank, reamed, or tapped styles. They are ideally used in areas where... [See More]
- Knob Type: Bar
- Material Description: Iron
- Knob Material: Metal
- Diameter / Width: 0.4380
from Carr Lane Manufacturing Co.
Heavy-duty knob that can be turned easily by hand, then tightened by inserting a bar between the prongs. [See More]
- Knob Type: Bar
- Material Description: Cast Iron
- Knob Material: Metal
- Diameter / Width: 1.25 to 2.12
from Monroe Engineering
Made from high quality phenolic plastic polished to a glossy finish. Molded in brass insert. Extended hub acts as a standoff to provide greater clearance and height. [See More]
- Knob Type: Bar
- Material Description: Phenolic, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.72
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 2
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.38
- Knob Material: Plastic
- Height: 1.03
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . 12.99 in long Female 90 ° Angle Bar Assembly Pull Handle with 3.15 in projection for use on... [See More]
- Knob Type: Bar
- Material Description: Plastic
- Knob Material: Plastic
- Diameter / Width: 1.81
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 1.12
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.5
- Knob Material: Plastic
- Height: 0.7500
from Reid Supply
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . 11.72 in long Female 35 ° Angle Bar Assembly Pull Handle with 2.97 in projection for use on... [See More]
- Knob Type: Bar
- Material Description: Plastic
- Knob Material: Plastic
- Diameter / Width: 1.25
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 2.5
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.5
- Knob Material: Plastic
- Height: 1
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 3
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.5
- Knob Material: Plastic
- Height: 0.7500
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 3.5
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.5
- Knob Material: Plastic
- Height: 1
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 1.5
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.5
- Knob Material: Plastic
- Height: 1.25
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.03
- Knob Material: Plastic
- Height: 0.6600
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.12
- Knob Material: Plastic
- Height: 0.4700
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.38
- Knob Material: Plastic
- Height: 0.6250
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.75
- Knob Material: Plastic
- Height: 0.7800
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.25
- Knob Material: Plastic
- Height: 1.44
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.25
- Knob Material: Plastic
- Height: 1.38
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.44
- Knob Material: Plastic
- Height: 1.12
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.25
- Knob Material: Plastic
- Height: 0.8300
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.12
- Knob Material: Plastic
- Height: 0.7500
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.25
- Knob Material: Plastic
- Height: 1.31
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.12
- Knob Material: Plastic
- Height: 0.7200
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.5
- Knob Material: Plastic
- Height: 1.12
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2
- Knob Material: Plastic
- Height: 1.12
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2
- Knob Material: Plastic
- Height: 1.12
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 1.5
- Knob Material: Plastic
- Height: 0.7500
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 2.5
- Knob Material: Plastic
- Height: 1.16
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 3
- Knob Material: Plastic
- Height: 1.17
from Davies Molding, LLC
#9658; Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional... [See More]
- Knob Type: Bar
- Diameter / Width: 3.5
- Knob Material: Plastic
- Height: 1.12