Two Arms / Lobes (T-bar Knob) Knobs (industrial)
from Imao-Fixtureworks
Feature. Knobs with a stainless-steel stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Technical Information. Working temperature : Between -30 °C and 130 °C [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Knob: Glass-fiber Reinforced Polyamide
- Knob Material: Plastic
- Diameter / Width: 0.7874 to 2.2
from RS Components, Ltd.
Black plastic female tee handle grip,M8 [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); 2-Arm
- Screw Thread Specifications: 8mm
- Diameter / Width: 0.7874
- Mounting Type: Threaded Hole / Insert; Threaded Hole
from Jergens, Inc.
Jergens Plastic T-Handle Knobs are ideal for heavy-duty clamping and push/pull applications and latch release with pull cables or rods. They can also be applied to cabinet doors, access panel latches, etc. Features, Benefits, & Product Specifications: Material: Plastic. Finish: Tumble [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Plastic
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
from Imao-Fixtureworks
Body. Stainless steel (SCS13A). Electropolished [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Knob: Stainless Steel
- Knob Material: Metal
- Diameter / Width: 1.97 to 2.95
from RS Components, Ltd.
Black plastic male tee handle grip,M8 [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); 2-Arm
- Screw Thread Specifications: 8mm
- Diameter / Width: 2.83
- Mounting Type: Stud; Threaded Hole / Insert; Threaded Stud
from Jergens, Inc.
Jergens Plastic T-Handle Knobs by ELESA ® have been designed to provide quick and easy operation of applications that are frequently accessed. They are ideal for affixing to enclosures, windows, and doors. Features, Benefits, & Product Specifications: Knob Material: Glass-Fibre Reinforced... [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
- Knob Material: Plastic
- Colors / Finishes Available: Black Matte
from Imao-Fixtureworks
Features. Can be tightened with the specified torque. The spring and the balls inside provide a touch of click when the knob reached to the specified torque at the tightening end. The knob can be rotated to the desired position after reaching to the specified torque. [See More]
- Knob Type: Adjustable Torque Knobs; Two Arms / Lobes (T-bar Knob)
- Material Description: Knob: Glass-fiber Reinforced Polyamide
- Knob Material: Plastic
- Diameter / Width: 1.89
from RS Components, Ltd.
Delrin acetal tee thumb screw knob,M5 [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); 2-Arm
- Screw Thread Specifications: 5mm
- Diameter / Width: 1.02
- Mounting Type: Push-on / Plain Hole; Threaded Hole / Insert; Unthreaded Hole
from Jergens, Inc.
Jergens Plastic T-Handle Knobs with Insert are ideal for high torque applications. Features, Benefits, & Product Specifications: Material: Polypropylene. Finish: Tumble. Insert: Metal. Textured surface for a solid comfortable grip. Also available with stud [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Mounting Type: Stud; Threaded Hole / Insert
from Imao-Fixtureworks
Feature. Similar to LK LS Wing Knobs, but with longer boss. Technical Information. Working temperature : -30 °C to 130 °C [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Knob: Glass-fiber Reinforced Polyamide
- Knob Material: Plastic
- Diameter / Width: 1.26 to 2.2
from RS Components, Ltd.
Delrin acetal tee thumb screw knob,M6 [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); 2-Arm
- Screw Thread Specifications: 6mm
- Diameter / Width: 1.18
- Mounting Type: Push-on / Plain Hole; Threaded Hole / Insert; Unthreaded Hole
from RS Components, Ltd.
Delrin acetal tee thumb screw knob,M8 [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); 2-Arm
- Screw Thread Specifications: 8mm
- Diameter / Width: 1.5
- Mounting Type: Push-on / Plain Hole; Threaded Hole / Insert; Unthreaded Hole
from Knobs Direct, Inc.
Over 100 - Please call or fill out an RFQ for this quantity. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Mounting Type: Threaded Hole / Insert
from Carr Lane Manufacturing Co.
T-Handle Knobs provide maximum leverage for high clamping force. Phenolic plastic has a hard, smooth, shiny finish. Molded-in brass insert provides superior thread strength. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 2.5
from Elesa U.S.A. Corporation
Resistant to solvents, grease and other chemicals, brass insert [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Glass-Fiber Reinforced Technopolymer
- Knob Material: Plastic
- Diameter / Width: 1.26
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Screw Thread Specifications: 10-24
from Rogan Corporation
Knob Style: Solid Top. Material: Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene w/ Brass Insert/Steel Stud
- Knob Material: Plastic
- Diameter / Width: 1.12
from Monroe Engineering
Material - Glass-fiber Reinforced Black Technopolymer. Black Matte Finish. Zinc-plated Steel Stud with Chamfered Flat Ends. Resistant to Solvents, Oils, Greases, and other Chemical Agents [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel Stud
- Knob Material: Metal; Plastic
- Diameter / Width: 1.02
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic wing knobs. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); Wing Knobs
from Knobs Direct, Inc.
Material: Phenolic Insert Material: Brass Insert Type: Internal Threads Finish: Polished Glossy, No Parting Line -Attractive radiused design eliminates sharp edges and improves feel and performance [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Mounting Type: Threaded Hole / Insert
from Carr Lane Manufacturing Co.
T-Handle Knobs provide maximum leverage for high clamping force. Thermoplastic material has a textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.06 to 2.5
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 0.9400
from Rogan Corporation
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Knob Type: Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Brass Insert or Plated Stud
- Knob Material: Plastic
- Diameter / Width: 1.5
from Monroe Engineering
Material - Glass-fiber Reinforced Black Technopolymer. Black Matte Finish. Inserts: Brass with Tapped Through Hole. Brass with Tapped Blind Hole. Resistant to Solvents, Oils, Greases and other Chemical Agents [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.02
from J. W. Winco, Inc.
Heat resistance of nylon plastic: [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 0.6700
from Rogan Corporation
All knobs made to specifications. Material: ABS. Body Configuration: Closed or Hole-Thru Tops (-H). Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs. Stud Length: Up to 3 inches in ¼" increments. Colors: Black, Grey, White, Blue, Yellow, or Red. Each knob style is... [See More]
- Knob Type: Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 1.5
from Monroe Engineering
Material Fiberglass Reinforced Technopolymer. Insert-Steel or Stainless Steel. Finish-Matte Black. Caps Available in Red, Gray, or Yellow [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.97
from J. W. Winco, Inc.
Heat resistance of phenolic plastic: [See More]
- Knob Type: Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.04
from Rogan Corporation
Material: 2-Shot SoftTouch TPE over Polypropylene. Finish: Matte. Shaft Configurations: Spring Clip, Bushing with Set Screw(s), or Flatted Plastic Shaft. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Knob Type: Instrument / Control Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Thermo-Plastic Rubber with Brass Bushing
- Knob Material: Plastic; Rubber
- Diameter / Width: 1.38
from Monroe Engineering
Material - Fiberglass Reinforced Technopolymer. Stud- Steel or Stainless Steel. Finish - Matte Black. Caps Available in Red, Gray or Yellow [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.97
from J. W. Winco, Inc.
standard pointer knob that can be utilized with graduated dials. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); Pointer Knobs
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.04
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 2
from Monroe Engineering
Material - Fiberglass Reinforced Technopolymer. Finish - Anthracite Gray. Insert Material-steel, brass, or stainless steel [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.1
from J. W. Winco, Inc.
You can make your own thumb screws instantly with these knobs and any socket head capscrew. Knobs press-fit onto screws with arbor press or between jaw plates. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); Shear-Loc Thumb Screw Knobs
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.11
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 1.12
from Monroe Engineering
Material: 100% Solid Stainless Steel 303. Smooth, Comfortable oversized finger pads for high torque application. Threaded blind holes. Solid cavity-free design is ideal for food service and medical applications [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Stainless Steel
- Knob Material: Metal
- Diameter / Width: 1.97
from J. W. Winco, Inc.
Maximum heat resistance of nylon plastic: 230 [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.11
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 2.5
from Monroe Engineering
Material - Fiberglass Reinforced Technopolymer. Insert - Zinc plated Steel. Standard Color Black. Available in Green, White, Yellow, Blue, Gray and Red [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.26
from J. W. Winco, Inc.
The wide surface area of the T-bar knob allows for positive low profile clamping. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.11
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 3
from Monroe Engineering
Material - Fiberglass Reinforced Technopolymer. Insert - Zinc Plated Steel. Standard Color Black [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel
- Knob Material: Metal; Plastic
- Diameter / Width: 0.9843
from J. W. Winco, Inc.
The wide surface area of the T-bar knob allows for positive low profile clamping. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.13
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 3.5
from Monroe Engineering
Material - Thermoplastic Polyamide. Parts are Lightweight and Recyclable. Insert - Galvanized Steel. Also Available by Special Order in: Brass. Brass with Nickel Plating. Stainless Steel [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic Polyamide, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.42
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.04
from Rogan Corporation
Knob Style: Solid Top. Material: Single-Shot ABS. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red. Note: Custom color matching and pad printing markings are available. Other materials... [See More]
- Knob Type: Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: ABS
- Knob Material: Plastic
- Diameter / Width: 1.5
from Monroe Engineering
Material - Thermoplastic Polyamide. Parts are Solid with Thick Walls. Stud Style - Galvanized Steel. Tap Style - Brass. Tap Style Also Available by Special Order in: Brass with Nickel Plating as tap. Stainless Steel as tap. Standard Color Black. Available by Special Order in Gray, Red, Orange, Blue... [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic Polyamide, Steel
- Knob Material: Metal; Plastic
- Diameter / Width: 1.18
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 0.3500
from Rogan Corporation
Material: ABS. Finish: Gloss or Matte. Shaft Configuration: Bushing and Set Screw(s). Colors: Black, Grey, White, Blue, Yellow, or Red. Options: Decorative Inlay Style Top [See More]
- Knob Type: Instrument / Control Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.15
from Monroe Engineering
Material - Thermoplastic Polyamide. Parts are Solid with Thick Walls. Insert - Galvanized Steel. Also Available by Special Order in: Brass. Brass with Nickel Plating. Stainless Steel. Standard Color Black. Available by Special Order in Gray, Red, Orange, Blue and Yellow [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic Polyamide, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 2.05
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.41
from Rogan Corporation
Material: ABS. Finish: Gloss or Matte. Shaft Configuration: Bushing and Set Screw(s). Colors: Black, Grey, White, Blue, Yellow, or Red. Options: Decorative Inlay Style Top [See More]
- Knob Type: Instrument / Control Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.15
from Monroe Engineering
Material - Thermoplastic Polyamide Metal-Plastic Combination which Produces an Insolubly Connected Part. Insert - Galvanized Steel. Tapped. With Stud. Two Keys Provided with each Knob. Additional Keys Available. Multiple Knobs can be Purchased with Matching Keys - Call for Details [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob); Six or More Arms / Lobes
- Material Description: Thermoplastic Polyamide, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 2.36
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.41
from Rogan Corporation
Material: ABS. Finish: Gloss or Matte. Shaft Configuration: Bushing and Set Screw(s). Colors: Black, Grey, White, Blue, Yellow, or Red. Options: Decorative Inlay Style Top [See More]
- Knob Type: Instrument / Control Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.15
from Monroe Engineering
Material - Thermoplastic Polyamide. Parts are Solid with Thick Walls. Insert - Galvanized Steel. Also Available by Special Order in: Brass. Brass with Nickel Plating. Stainless Steel. Standard Color Black. Available by Special Order in Gray, Red, Orange, Blue and Yellow [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic Polyamide, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 2.68
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.1
from Rogan Corporation
Material: ABS. Finish: Gloss or Matte. Shaft Configuration: Bushing and Set Screw(s). Colors: Black, Grey, White, Blue, Yellow, or Red. Options: Decorative Inlay Style Top [See More]
- Knob Type: Instrument / Control Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 0.5100
from Monroe Engineering
Material - Thermoplastic. Insert Brass - *Insert Steel. **Insert - Stainless Steel. Stud - Steel, zinc plated [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.25
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Acetal
- Knob Material: Plastic
- Height: 0.6300
from Rogan Corporation
Material: ABS. Finish: Gloss or Matte. Shaft Configuration: Bushing and Set Screw(s). Colors: Black, Grey, White, Blue, Yellow, or Red. Options: Decorative Inlay Style Top [See More]
- Knob Type: Instrument / Control Knob; Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 0.5100
from Monroe Engineering
Material - Phenolic. Insert - Brass [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Phenolic, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.12
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Height: 1.06
from Monroe Engineering
* Material is thermoplastic. * Insert is brass. * Hex nut versions are zinc plated steel [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic, Brass
- Knob Material: Metal; Plastic
- Diameter / Width: 2.5
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Height: 1.26
from Monroe Engineering
* Material - thermoplastic. * Raised arms for greater clerance. * Insert - is brass on tapped versions. * Stud version is zinc plated steel [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic, Brass
- Knob Material: Metal; Plastic
- Diameter / Width: 2.25
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Height: 1.45
from Monroe Engineering
Material - Glass-fiber Reinforced Technopolymer. Finish - Matte Gray/Black. Insert. Brass with Tapped Hole. Zinc - plated Steel Stud with Chamfered End. Caps Available in Orange, Gray, Yellow or Blue [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel Stud
- Knob Material: Metal; Plastic
- Diameter / Width: 1.85
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Height: 1.18
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Height: 1.3
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Aluminium
- Knob Material: Metal
- Height: 1.25
from Reid Supply
Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open and close equipment. [See More]
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Aluminum
- Knob Material: Metal
- Height: 1.3