Locking / Latching Knobs (industrial)
from Imao-Fixtureworks
The polyamide self-locking insert provides easy push-fit mounting on a plain shaft and allows preventing the knob from getting loose through successive receipt of vibration. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide insert... [See More]
- Features: Locking/Latching
- Knob Material: Plastic
- Knob Type: Ball
- Material Description: Knob: Phenolic Plastic; Insert: Polyamide
from Jergens, Inc.
Jergens Plastic Latch Type Lobe Knobs by ELESA ® are ideal for securing entry points in industrial environments. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast. Knob Finish & Color: Glossy, Black. Plain Stud: Zinc-Plated Steel. Spring Dowel... [See More]
- Features: Locking/Latching
- Material Description: Phenolic-Based (PF) Duroplast
- Knob Material: Plastic
- Mounting Type: Stud
from Imao-Fixtureworks
The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations. No need to thread a shaft. Knobs can accept a standard bright steel bar finished to h9 tolerance. Elastic polyamide insert... [See More]
- Features: Locking/Latching
- Knob Material: Plastic
- Knob Type: Ball
- Material Description: Knob: Phenolic Plastic; Insert: Polyamide; Cap: Special Polyamide
from Imao-Fixtureworks
Features. OTLK enables one-touch locking and unlocking of spindle. Locking and unlocking of spindle can be perceived with click. Red and blue colors indicate whether spindle is locked or unlocked. Supplied With. 1 pc. of M5 ×15 Stainless-Steel Socket-Head Cap Screw. 1 pc. of M5 ×5... [See More]
- Features: Locking/Latching
- Material Description: Knob: Glass-fiber Reinforced Polyamide
- Knob Material: Plastic
- Diameter / Width: 1.57
from Imao-Fixtureworks
Feature. Knobs with a stainless-steel stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Technical Information. Working temperature : Between -30 °C and 130 °C [See More]
- Features: Locking/Latching
- Knob Material: Plastic
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Knob: Glass-fiber Reinforced Polyamide
from Imao-Fixtureworks
Body. Stainless steel(SCS13 equivalent to SUS304). Sand blasting finish [See More]
- Features: Locking/Latching
- Knob Material: Metal
- Knob Type: Three Arms / Lobes or Triangular Knob
- Material Description: Knob: Stainless Steel (SCS13 Equivalent to SUS304)
from Imao-Fixtureworks
The self-locking knob provides easy push-fit mounting on a standard bright steel bar finished to h9 tolerance. Working temperature : Between -20 °C and 110 °C [See More]
- Features: Locking/Latching
- Material Description: Knob: Phenolic Plastic; Threaded Insert: Brass
- Knob Material: Plastic
- Diameter / Width: 0.5906 to 1.57
from Reid Supply
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a... [See More]
- Features: Locking/Latching
- Knob Material: Plastic
- Knob Type: Three Arms / Lobes or Triangular Knob
- Material Description: Polypropylene
from Knobs Direct, Inc.
VCK.50-46-D [See More]
- Features: Locking/Latching
from Monroe Engineering
Material - Glass-fiber Reinforced Black Technopolymer. Black Matte Finish. Zinc-plated Steel Stud with Chamfered Flat Ends. Resistant to Solvents, Oils, Greases, and other Chemical Agents [See More]
- Features: Locking/Latching
- Knob Material: Metal; Plastic
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel Stud
from Elesa U.S.A. Corporation
Resistant to chemicals, aluminum plate, multiple assembly options [See More]
- Features: Knurled; Locking/Latching
- Knob Material: Metal; Plastic
- Knob Type: Instrument / Control Knob
- Material Description: Glass-Fiber Reinforced Technopolymer
from Reid Supply
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of... [See More]
- Features: Locking/Latching
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 1.57
from Knobs Direct, Inc.
VCK.50-46-D-SST [See More]
- Features: Locking/Latching
from Monroe Engineering
Material - Glass-fiber Reinforced Black Technopolymer. Black Matte Finish. Inserts: Brass with Tapped Through Hole. Brass with Tapped Blind Hole. Resistant to Solvents, Oils, Greases and other Chemical Agents [See More]
- Features: Locking/Latching
- Knob Material: Metal; Plastic
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Brass Insert
from Reid Supply
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of... [See More]
- Features: Locking/Latching
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 1.97
from Monroe Engineering
Material - Fiberglass Reinforced Technopolymer. Insert - Zinc plated Steel. Standard Color Black. Available in Green, White, Yellow, Blue, Gray and Red [See More]
- Features: Locking/Latching
- Knob Material: Metal; Plastic
- Knob Type: Two Arms / Lobes (T-bar Knob)
- Material Description: Technopolymer, Steel Insert
from Reid Supply
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of... [See More]
- Features: Locking/Latching
- Material Description: Polypropylene
- Knob Material: Plastic
- Diameter / Width: 2.25