Key Lock Knobs (industrial)

8 Results
Plastic Security Lobe Knob -- STK-LK
from Imao-Fixtureworks

Features. Knob that is designed for security. The flange is ultrasonically welded into the lobe cap, to prevent the penetration of dirt, dust or liquid. [See More]

  • Features: Key Lock
  • Knob Material: Plastic
  • Knob Type: Five Arms / Lobes (Stars Knob)
  • Material Description: Knob: Glass-fiber Reinforced Polyamide
Quick Lock Hand Knobs -- 33901
from Jergens, Inc.

Jergens Quick Lock Hand Knobs are used to save time when a knob must be completely removed from the stud. After approximately a one-quarter turn of the hand knob, it can be tilted at an angle and removed from the stud. They are recommended for use in light-duty applications. Features, Benefits,... [See More]

  • Features: Key Lock
  • Material Description: Class 40 Gray Iron
  • Knob Material: Metal
  • Screw Thread Specifications: Class 2B-UNC
Knob / Handle -- 72875
from Monroe Engineering

Material - Thermoplastic Polyamide Metal-Plastic Combination which Produces an Insolubly Connected Part. Insert - Galvanized Steel. Tapped. With Stud. Two Keys Provided with each Knob. Additional Keys Available. Multiple Knobs can be Purchased with Matching Keys - Call for Details [See More]

  • Features: Key Lock
  • Knob Material: Metal; Plastic
  • Knob Type: Two Arms / Lobes (T-bar Knob); Six or More Arms / Lobes
  • Material Description: Thermoplastic Polyamide, Steel Insert
VC.308 Series -- VC.308/40-S
from Elesa U.S.A. Corporation

Resistant to chemicals, 90 degree locking movement, brass keys [See More]

  • Features: Locking/Latching; Key Lock
  • Knob Material: Metal; Plastic
  • Knob Type: Five Arms / Lobes (Stars Knob)
  • Material Description: High Impact Technopolymer, Steel Latch