Metal / Metal Filled Industrial Inks

2 Results
Autostat ™ Silver Conductive Ink
from MacDermid Alpha Electronics Solutions

Flexible silver inks for printing circuit tracks and pads of flexible circuits. Product Overview. Autostat D5010-B is a screen-printable, UV-curable blue dielectric ink. This ink can be used as a crossover dielectric layer to fabricate multi-layer conducting circuits on polymer substrates such as... [See More]

  • Coating Material: Metal Filled; Silver
  • Features: Conductive
  • Substrate: Plastic; Other; polymer substrates such as PET
  • Industry: Electronics
Silver Filled Electro-Conductive Ink -- VCO-60130
from Protavic America, Inc.

PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]

  • Coating Material: Metal Filled; Resin; Silver
  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Thermoset
  • Cure Temperature: 257