Thermoset Industrial Inks
2 Results
ENTHONE Catalysts
from MacDermid Alpha Electronics Solutions
from MacDermid Alpha Electronics Solutions
Extends ink pot life from 1 to 24 hours. Check post-cure: conductivity, resistance, outgassing, and chemical/moisture resistance. Product Overview. These catalysts can be used in both M and 50 Series. Determine post-cured material conditions such as conductivity, electrical resistance, and... [See More]
- Cure / Setting Technology: Film Drying; Thermoset
- Industry: Electronics
Silver Filled Electro-Conductive Ink -- VCO-60130
from Protavic America, Inc.
from Protavic America, Inc.
PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]
- Cure / Setting Technology: Thermoset
- Coating Material: Metal Filled; Resin; Silver
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
- Cure Temperature: 257