Tuck / Fold Packaging Machines

8 Results
MTS Tube Filling System
from Prosys

Features: Semi-Automatic Tube Filling & Closing System. Tube Rack System w/Auto Indexing. Metal, Plastic or Laminate Tubes. Hot Air Sealing Technology. Custom Profile Seal & Trim Available. Metal Crimp/Double Fold or Saddle Fold. Code Station & Top Trim. Optional Servo Driven Fill... [See More]

  • Closing Method: HeatSeal; TuckFold
  • Packaging: Tube
  • Machine Type: Filling; FillSeal
  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Greases; Industrial / General Use
Tube Filling System -- RT70/85/110
from Prosys

Features: Fully Automatic Tube Filling & Closing. Twelve Station Indexing Dial. Metal, Plastic or Laminate Tubes. Hot Air Sealing Technology. Custom Profile Seal & Trim Available. Metal Crimp/Double Fold or Saddle Fold. Code Station & Top Trim. Servo Driven Fill Station w/ Recipe Saving... [See More]

  • Closing Method: HeatSeal; TuckFold
  • Packaging: Tube
  • Machine Type: Filling; FillSeal
  • Industry: Cosmetic; Food; Pharm; Adhesives, Sealants & Greases; Industrial / General Use
Cartoning Machine -- OPTIMA CBF
from Optima Packaging Group GmbH

Containers. Container classification using a rotary feeder. Container classification via the infeed screw. Container transport using pucks for flexible production and fast conversion. Cycled container transport. Shapes. User-friendly, fast and primarily tool-free format change. Design. Simple... [See More]

  • Closing Method: TuckFold
  • Industry: Food
  • Machine Type: Cartoning
  • Rate: 150
Delta Mod-Tech Rotary Converter -- Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Closing Method: HeatSeal; TuckFold
  • Goods: Consumer
  • Machine Type: Accumulator (optional feature); Filling; FillSeal; Inspection (optional feature); Labeling; Sealing
  • Packaging: Bag
AM® 2185
from Windmoeller & Hoelscher Corporation

985 feet/min production speed, flushed cut and stepped end tuber [See More]

  • Closing Method: TuckFold
  • Goods: Consumer; BulkOEM
  • Machine Type: FormFillSeal
  • Packaging: Bag; Sack Tubes
Automatic Tray Former -- MTE-1200
from nVenia LLC

The Masters MTE-1200 Series automatically erects trays with roll over folding flaps eliminating repetitive hand motion (Carpel Tunnel) at speeds up to 25 trays per minute. This flexible system is easy to adjust between sizes and will erect trays with strong stacking support. Ideal for bakery... [See More]

  • Closing Method: Glue; TuckFold
  • Goods: BulkOEM
  • Machine Type: Erecting
  • Packaging: Case; CupTray; Bakery Goods, Credit Cards
Cartoning Machine -- OPTIMA CMF
from Optima Packaging Group GmbH

Features include: Containers. Container classification via the infeed screw. Container transport using pucks for flexible production and fast conversion. Cycled container transport. Continuous container transport. Very gentle processing of the containers. Shapes. User-friendly, fast and primarily... [See More]

  • Closing Method: TuckFold
  • Industry: Food
  • Machine Type: Cartoning
  • Rate: 120
Reciprocating Packager -- Mod-Tech® Reciprocating Packager
from Delta ModTech

The Delta Mod-Tech ® reciprocating heat seal module offers cost and time saving solutions in packaging and provides a more accurate seal and permits a variety of patterns. This heat sealer is the perfect solution for customers who run multiple patterns and need quick change-over with very... [See More]

  • Closing Method: HeatSeal; TuckFold
  • Goods: Consumer
  • Machine Type: Accumulator (optional feature); Filling; FillSeal; Inspection (optional feature); Labeling; Sealing
  • Packaging: Bag